Harwin Plc Headers & Wire Housings M20-7820842

Description
Headers & Wire Housings
Request a Quote Datasheet
Description
Headers & Wire Housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-7820842 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-7820842
Headers & Wire Housings M20-7820842
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M20-7820842 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-7820842
Headers & Wire Housings M20-7820842
2.54mm (0.1) Pitch SIL Vertical Through

2.54mm (0.1) Pitch SIL Vertical Through

Buy Now
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: M20 Package: Tube Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board or Cable Number of Positions Loaded: All Number of Positions: 8

Manufacturer: Harwin Inc.
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Series: M20
Package: Tube
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Style: Board to Board or Cable
Number of Positions Loaded: All
Number of Positions: 8

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-7820842 M20-7820842
Product Name Headers & Wire Housings Headers & Wire Housings Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Product Type IC Headers IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102976-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - G125-MS11605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Din 41612 Connector, Header, 96Pos; Product Range Amphenol Communications Solutions - 25AC1699 - Newark, An Avnet Company
Specs
Product Type IC Headers
Number of Contacts 96
Contacts Pitch 2.54 mm (0.1000 inches)
View Details