Powell Electronics, Inc. Datasheets for IC Interconnect Components

IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more

Page: 1 50 100 150 200 220 230 240 250 260 270 279 280 281 282 283 284 285 286 287 288 289 290 291 300 310 320 330 340 350 400 450 500 544
Product Name Notes
0.5mm Pitch DIL Vertical SMT Female Asse
0.5mm Pitch DIL Vertical SMT Male Assemb
1.00mm Pitch DIL Female Crimp Housing, 1
1.00mm Pitch DIL Female Crimp Housing, 5
1.00mm Pitch DIL Vertical SMT Pin Header
1.00mm Pitch DIL Vertical SMT Socket Ass
1.00mm Pitch SIL Female Crimp Housing, 1
1.00mm Pitch SIL Female Crimp Housing, 2
1.00mm Pitch SIL Female Crimp Housing, 3
1.00mm Pitch SIL Female Crimp Housing, 4
1.00mm Pitch SIL Female Crimp Housing, 5
1.00mm Pitch SIL Female Crimp Housing, 6
1.00mm Pitch SIL Female Crimp Housing, 8
1.00mm Pitch SIL Horizontal SMT Pin Head
1.00mm Pitch SIL Vertical SMT Pin Header
1.25mm Pitch Female Crimp Contact, tin,
1.25mm Pitch SIL Female Crimp Housing, 1
1.25mm Pitch SIL Female Crimp Housing, 2
1.25mm Pitch SIL Female Crimp Housing, 3
1.25mm Pitch SIL Female Crimp Housing, 4
1.25mm Pitch SIL Female Crimp Housing, 5
1.25mm Pitch SIL Female Crimp Housing, 6
1.25mm Pitch SIL Female Crimp Housing, 8
1.25mm Pitch SIL Vertical SMT Pin Header
1.25mm Pitch SIL Vertical Throughboard P
1.27mm Pitch CrimpFlex Dual Row Housing,
1.27mm Pitch CrimpFlex Dual Row Latching
2.00mm (0.079) Pitch DIL Female Crimp H
2.00mm (0.079) Pitch DIL Horizontal 2.4
2.00mm (0.079) Pitch DIL Horizontal 3mm
2.00mm (0.079) Pitch DIL Horizontal SMT
2.00mm (0.079) Pitch DIL Vertical 2.4mm
2.00mm (0.079) Pitch DIL Vertical 2.6mm
2.00mm (0.079) Pitch DIL Vertical 3.5mm
2.00mm (0.079) Pitch DIL Vertical SMT P
2.00mm (0.079) Pitch DIL Vertical SMT S
2.00mm (0.079) Pitch Female Crimp Conta
2.00mm (0.079) Pitch Open Top Jumper So
2.00mm (0.079) Pitch SIL Female Crimp H
2.00mm (0.079) Pitch SIL Female Latchin
2.00mm (0.079) Pitch SIL Horizontal 2.4
2.00mm (0.079) Pitch SIL Horizontal 3mm
2.00mm (0.079) Pitch SIL Horizontal SMT
2.00mm (0.079) Pitch SIL Vertical 2.4mm
2.00mm (0.079) Pitch SIL Vertical 2.6mm
2.00mm (0.079) Pitch SIL Vertical 3.5mm
2.54mm (0.1) Pitch SIL Vertical Through
Headers & Wire Housings
M300 - 3mm Pitch - DIL Female Crimp Hous
M300 - 3mm Pitch - DIL Female Throughboa
M300 - 3mm Pitch - DIL Male Crimp Housin
M300 - 3mm Pitch - DIL Male Throughboard
M300 - 3mm Pitch - Female Crimp Contact,
M300 - 3mm Pitch - Male Crimp Contact, s
M300 - 3mm Pitch - SIL Female Crimp Hous
M300 - 3mm Pitch - SIL Female Throughboa
M300 - 3mm Pitch - SIL Male Crimp Housin
M300 - 3mm Pitch - SIL Male Throughboard
M49142/10-0001 Solder Pot Bulkhead TRT J
Polarising Key, for 2.00mm (0.079) Pitc
RF MIL Spec Connectors SMA PLG R/A SLDR
TRB Bulkhead Cable Jack | Military Crimp
TRB Bulkhead Cable Jack | QPL | Straight
TRB Bulkhead Jack | QPL | Straight | Sol
TRB Bulkhead Jack | Wrench Crimp | QPL |
TRB Cable Plug | Wrench Crimp | QPL | St
TRB JACK, STRAIGHT, BLKHD MT (REAR), NON
TRT Bulkhead Cable Jack | QPL | Straight
TRT Bulkhead Cable Jack | Wrench Crimp |
TRT Bulkhead Jack | Wrench Crimp | QPL |

<< Prev Next >>