L-com, Inc. Active Optical Cable QSFP+ 40Gbps, 1 meter, MSA Compatible AOCQP40-001

Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8436 Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Power dissipation < 1.5W per cable end Application 40G Ethernet Intra-Rack links Data Centers/Enterprise Networking Inter-Rack links
Datasheet
Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8436 Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Power dissipation < 1.5W per cable end Application 40G Ethernet Intra-Rack links Data Centers/Enterprise Networking Inter-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable QSFP+ 40Gbps, 1 meter, MSA Compatible - AOCQP40-001 - L-com, Inc.
North Andover, MA, United States
Active Optical Cable QSFP+ 40Gbps, 1 meter, MSA Compatible
AOCQP40-001
Active Optical Cable QSFP+ 40Gbps, 1 meter, MSA Compatible AOCQP40-001
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8436 Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Power dissipation < 1.5W per cable end Application 40G Ethernet Intra-Rack links Data Centers/Enterprise Networking Inter-Rack links

The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Electrical interface compliant to SFF-8436
  • Electrically hot-pluggable
  • Up to 42Gbps (4 x 10Gbps lanes)
  • Power dissipation < 1.5W per cable end

Application

  • 40G Ethernet
  • Intra-Rack links
  • Data Centers/Enterprise Networking
  • Inter-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQP40-001
Product Name Active Optical Cable QSFP+ 40Gbps, 1 meter, MSA Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 2 m, FC/UPC - F-PM850-C-2FC - Newport MKS
Specs
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details