L-com, Inc. Cables, Wires Fiber Optic Cables - CMC24-05M CMC24-05M

Description
Manufacturer: L-com Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962707-CMC24-05M Length: 3 m Approvals: UL Mounting: SMD (SMT) Cable Length: 500 mm Categories: Cables, Wires Fiber Optic Cables Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: L-com Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962707-CMC24-05M Length: 3 m Approvals: UL Mounting: SMD (SMT) Cable Length: 500 mm Categories: Cables, Wires Fiber Optic Cables Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - CMC24-05M - CMC24-05M - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - CMC24-05M
CMC24-05M
Cables, Wires Fiber Optic Cables - CMC24-05M CMC24-05M
Manufacturer: L-com Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962707-CMC24-05M Length: 3 m Approvals: UL Mounting: SMD (SMT) Cable Length: 500 mm Categories: Cables, Wires Fiber Optic Cables Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: L-com
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962707-CMC24-05M
Length: 3 m
Approvals: UL
Mounting: SMD (SMT)
Cable Length: 500 mm
Categories: Cables, Wires Fiber Optic Cables
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number CMC24-05M
Product Name Cables, Wires Fiber Optic Cables - CMC24-05M
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Single Mode, Jacketed, 633-780 nm, 0.10-0.14 NA. - F-SV-C - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 633 to 780 nm (6330 to 7800 Å)
View Details