L-com, Inc. Active Optical Cable QSFP28 100Gbps, 1 meter, Cisco Compatible AOCQP28100-001-CS

Description
The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Cisco Compatible Electrical interface compliant to SFF-8636 Electrically hot-pluggable Power dissipation < 2.5W per cable end Up to 100Gbps (4 x 25Gbps lanes) Application Data Centers/Enterprise Networking 100G Ethernet Inter-Rack links Intra-Rack links
Datasheet
Description
The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Cisco Compatible Electrical interface compliant to SFF-8636 Electrically hot-pluggable Power dissipation < 2.5W per cable end Up to 100Gbps (4 x 25Gbps lanes) Application Data Centers/Enterprise Networking 100G Ethernet Inter-Rack links Intra-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable QSFP28 100Gbps, 1 meter, Cisco Compatible - AOCQP28100-001-CS - L-com, Inc.
North Andover, MA, United States
Active Optical Cable QSFP28 100Gbps, 1 meter, Cisco Compatible
AOCQP28100-001-CS
Active Optical Cable QSFP28 100Gbps, 1 meter, Cisco Compatible AOCQP28100-001-CS
The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Cisco Compatible Electrical interface compliant to SFF-8636 Electrically hot-pluggable Power dissipation < 2.5W per cable end Up to 100Gbps (4 x 25Gbps lanes) Application Data Centers/Enterprise Networking 100G Ethernet Inter-Rack links Intra-Rack links

The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Cisco Compatible
  • Electrical interface compliant to SFF-8636
  • Electrically hot-pluggable
  • Power dissipation < 2.5W per cable end
  • Up to 100Gbps (4 x 25Gbps lanes)

Application

  • Data Centers/Enterprise Networking
  • 100G Ethernet
  • Inter-Rack links
  • Intra-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQP28100-001-CS
Product Name Active Optical Cable QSFP28 100Gbps, 1 meter, Cisco Compatible
Connector Type SC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-M4-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 1 m, FC/APC - F-PM850-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details