L-com, Inc. Fiber Optic Patch Cable FC/APC to LC/UPC Duplex 9/125 single mode OS2 LSZH, 2 meter FCA-FALU-DPS2Z-02

Description
The L-com FCA-FALU-DPS2Z-02 is a Duplex single mode fiber optic patch cable, with FC/APC to LC/UPC connectors. The L-com FCA-FALU-DPS2Z-02 is constructed with 9/125 OS2 single mode fiber, and has a low-smoke, zero halogen (LSZH) jacket. L-com's FCA-FALU-DPS2Z-02 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode fiber optic patch cable FC/APC to LC/UPC connectors 9/125 OS2 fiber low-smoke, zero halogen (LSZH) rated jacket Application Telecom Datacom (data centers) Transceiver connectivity
Description
The L-com FCA-FALU-DPS2Z-02 is a Duplex single mode fiber optic patch cable, with FC/APC to LC/UPC connectors. The L-com FCA-FALU-DPS2Z-02 is constructed with 9/125 OS2 single mode fiber, and has a low-smoke, zero halogen (LSZH) jacket. L-com's FCA-FALU-DPS2Z-02 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode fiber optic patch cable FC/APC to LC/UPC connectors 9/125 OS2 fiber low-smoke, zero halogen (LSZH) rated jacket Application Telecom Datacom (data centers) Transceiver connectivity

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cable FC/APC to LC/UPC Duplex 9/125 single mode OS2 LSZH, 2 meter - FCA-FALU-DPS2Z-02 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Patch Cable FC/APC to LC/UPC Duplex 9/125 single mode OS2 LSZH, 2 meter
FCA-FALU-DPS2Z-02
Fiber Optic Patch Cable FC/APC to LC/UPC Duplex 9/125 single mode OS2 LSZH, 2 meter FCA-FALU-DPS2Z-02
The L-com FCA-FALU-DPS2Z-02 is a Duplex single mode fiber optic patch cable, with FC/APC to LC/UPC connectors. The L-com FCA-FALU-DPS2Z-02 is constructed with 9/125 OS2 single mode fiber, and has a low-smoke, zero halogen (LSZH) jacket. L-com's FCA-FALU-DPS2Z-02 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode fiber optic patch cable FC/APC to LC/UPC connectors 9/125 OS2 fiber low-smoke, zero halogen (LSZH) rated jacket Application Telecom Datacom (data centers) Transceiver connectivity

The L-com FCA-FALU-DPS2Z-02 is a Duplex single mode fiber optic patch cable, with FC/APC to LC/UPC connectors. The L-com FCA-FALU-DPS2Z-02 is constructed with 9/125 OS2 single mode fiber, and has a low-smoke, zero halogen (LSZH) jacket. L-com's FCA-FALU-DPS2Z-02 is one of thousands of fiber optic products available in-stock and ready to ship today.

Features

  • Duplex single mode fiber optic patch cable
  • FC/APC to LC/UPC connectors
  • 9/125 OS2 fiber
  • low-smoke, zero halogen (LSZH) rated jacket

Application

  • Telecom
  • Datacom (data centers)
  • Transceiver connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-FALU-DPS2Z-02
Product Name Fiber Optic Patch Cable FC/APC to LC/UPC Duplex 9/125 single mode OS2 LSZH, 2 meter
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-H-M6-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM630, 630 nm, 1 m, FC/APC - F-PM630-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 630 nm (6300 Å)
View Details