L-com, Inc. Active Optical Cable QSFP+ 40Gbps, 20 meters, Juniper Compatible AOCQP40-020-JN

Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8436 Electrically hot-pluggable Juniper Compatible Power dissipation < 1.5W per cable end Up to 42Gbps (4 x 10Gbps lanes) Application 40G Ethernet Intra-Rack links Data Centers/Enterprise Networking Inter-Rack links
Datasheet
Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8436 Electrically hot-pluggable Juniper Compatible Power dissipation < 1.5W per cable end Up to 42Gbps (4 x 10Gbps lanes) Application 40G Ethernet Intra-Rack links Data Centers/Enterprise Networking Inter-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable QSFP+ 40Gbps, 20 meters, Juniper Compatible - AOCQP40-020-JN - L-com, Inc.
North Andover, MA, United States
Active Optical Cable QSFP+ 40Gbps, 20 meters, Juniper Compatible
AOCQP40-020-JN
Active Optical Cable QSFP+ 40Gbps, 20 meters, Juniper Compatible AOCQP40-020-JN
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8436 Electrically hot-pluggable Juniper Compatible Power dissipation < 1.5W per cable end Up to 42Gbps (4 x 10Gbps lanes) Application 40G Ethernet Intra-Rack links Data Centers/Enterprise Networking Inter-Rack links

The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Electrical interface compliant to SFF-8436
  • Electrically hot-pluggable
  • Juniper Compatible
  • Power dissipation < 1.5W per cable end
  • Up to 42Gbps (4 x 10Gbps lanes)

Application

  • 40G Ethernet
  • Intra-Rack links
  • Data Centers/Enterprise Networking
  • Inter-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQP40-020-JN
Product Name Active Optical Cable QSFP+ 40Gbps, 20 meters, Juniper Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-H-M6-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, 633-780 nm, 0.10-0.14 NA - F-SV - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 633 to 780 nm (6330 to 7800 Å)
Numerical Aperture 0.1000 to 0.1400
View Details