L-com, Inc. Active Optical Cable SFP28 28Gbps, 7 meters, MSA Compatible AOCSP2825-007

Description
The AOCSP2825 is an active optical cable designed for use in 25 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP2825 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8431 Power dissipation < 1.0W per cable end Up to 28Gbps Data rate Electrically hot-pluggable Application 25G Ethernet Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links
Datasheet
Description
The AOCSP2825 is an active optical cable designed for use in 25 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP2825 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8431 Power dissipation < 1.0W per cable end Up to 28Gbps Data rate Electrically hot-pluggable Application 25G Ethernet Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable SFP28 28Gbps, 7 meters, MSA Compatible - AOCSP2825-007 - L-com, Inc.
North Andover, MA, United States
Active Optical Cable SFP28 28Gbps, 7 meters, MSA Compatible
AOCSP2825-007
Active Optical Cable SFP28 28Gbps, 7 meters, MSA Compatible AOCSP2825-007
The AOCSP2825 is an active optical cable designed for use in 25 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP2825 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8431 Power dissipation < 1.0W per cable end Up to 28Gbps Data rate Electrically hot-pluggable Application 25G Ethernet Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links

The AOCSP2825 is an active optical cable designed for use in 25 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP2825 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Electrical interface compliant to SFF-8431
  • Power dissipation < 1.0W per cable end
  • Up to 28Gbps Data rate
  • Electrically hot-pluggable

Application

  • 25G Ethernet
  • Data Centers/Enterprise Networking
  • Inter-Rack links
  • Intra-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCSP2825-007
Product Name Active Optical Cable SFP28 28Gbps, 7 meters, MSA Compatible
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00030 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5357222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; St
View Details