L-com, Inc. Active Optical Cable Breakout QSFP28 100Gbps to 4x28G SFP28, 5 meters, MSA Compatible AOCQSP28100-005

Description
The AOCQSP28100 is an active optical breakout cable designed for use in 100Gigabit Ethernet links. The QSFP28 (100Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP28 (25Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP28100 is utilized in the aggregation of 25Gbps interfaces in a 100Gbps environment. Features 100Gbps breakout to 4 x 25Gbps interfaces Electrical interface compliant to SFF-8636 and SFF-8431 Power dissipation < 1.0W per SFP28 cable ends Power dissipation < 2.5W QSFP+ end Electrically hot-pluggable Application 100G Ethernet Data Centers/Enterprise Networking 25G Ethernet Aggregation Inter-Rack links Intra-Rack links
Datasheet
Description
The AOCQSP28100 is an active optical breakout cable designed for use in 100Gigabit Ethernet links. The QSFP28 (100Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP28 (25Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP28100 is utilized in the aggregation of 25Gbps interfaces in a 100Gbps environment. Features 100Gbps breakout to 4 x 25Gbps interfaces Electrical interface compliant to SFF-8636 and SFF-8431 Power dissipation < 1.0W per SFP28 cable ends Power dissipation < 2.5W QSFP+ end Electrically hot-pluggable Application 100G Ethernet Data Centers/Enterprise Networking 25G Ethernet Aggregation Inter-Rack links Intra-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable Breakout QSFP28 100Gbps to 4x28G SFP28, 5 meters, MSA Compatible - AOCQSP28100-005 - L-com, Inc.
North Andover, MA, United States
Active Optical Cable Breakout QSFP28 100Gbps to 4x28G SFP28, 5 meters, MSA Compatible
AOCQSP28100-005
Active Optical Cable Breakout QSFP28 100Gbps to 4x28G SFP28, 5 meters, MSA Compatible AOCQSP28100-005
The AOCQSP28100 is an active optical breakout cable designed for use in 100Gigabit Ethernet links. The QSFP28 (100Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP28 (25Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP28100 is utilized in the aggregation of 25Gbps interfaces in a 100Gbps environment. Features 100Gbps breakout to 4 x 25Gbps interfaces Electrical interface compliant to SFF-8636 and SFF-8431 Power dissipation < 1.0W per SFP28 cable ends Power dissipation < 2.5W QSFP+ end Electrically hot-pluggable Application 100G Ethernet Data Centers/Enterprise Networking 25G Ethernet Aggregation Inter-Rack links Intra-Rack links

The AOCQSP28100 is an active optical breakout cable designed for use in 100Gigabit Ethernet links. The QSFP28 (100Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP28 (25Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP28100 is utilized in the aggregation of 25Gbps interfaces in a 100Gbps environment.

Features

  • 100Gbps breakout to 4 x 25Gbps interfaces
  • Electrical interface compliant to SFF-8636 and SFF-8431
  • Power dissipation < 1.0W per SFP28 cable ends
  • Power dissipation < 2.5W QSFP+ end
  • Electrically hot-pluggable

Application

  • 100G Ethernet
  • Data Centers/Enterprise Networking
  • 25G Ethernet Aggregation
  • Inter-Rack links
  • Intra-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQSP28100-005
Product Name Active Optical Cable Breakout QSFP28 100Gbps to 4x28G SFP28, 5 meters, MSA Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Cable - 358681 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 135632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type LC; SC; Lc
View Details