L-com, Inc. Active Optical Cable QSFP+ 40Gbps, 50 meters, MSA Compatible AOCQP40-050

Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Power dissipation < 1.5W per cable end Electrical interface compliant to SFF-8436 Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Application Data Centers/Enterprise Networking Inter-Rack links 40G Ethernet Intra-Rack links
Datasheet
Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Power dissipation < 1.5W per cable end Electrical interface compliant to SFF-8436 Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Application Data Centers/Enterprise Networking Inter-Rack links 40G Ethernet Intra-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable QSFP+ 40Gbps, 50 meters, MSA Compatible - AOCQP40-050 - L-com, Inc.
North Andover, MA, United States
Active Optical Cable QSFP+ 40Gbps, 50 meters, MSA Compatible
AOCQP40-050
Active Optical Cable QSFP+ 40Gbps, 50 meters, MSA Compatible AOCQP40-050
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Power dissipation < 1.5W per cable end Electrical interface compliant to SFF-8436 Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Application Data Centers/Enterprise Networking Inter-Rack links 40G Ethernet Intra-Rack links

The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Power dissipation < 1.5W per cable end
  • Electrical interface compliant to SFF-8436
  • Electrically hot-pluggable
  • Up to 42Gbps (4 x 10Gbps lanes)

Application

  • Data Centers/Enterprise Networking
  • Inter-Rack links
  • 40G Ethernet
  • Intra-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQP40-050
Product Name Active Optical Cable QSFP+ 40Gbps, 50 meters, MSA Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-H-M6-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 5 m, FC/APC - F-PM850-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details