L-com, Inc. Active Optical Cable QSFP28 100Gbps, 10 meters, MSA Compatible AOCQP28100-010

Description
The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8636 Electrically hot-pluggable Power dissipation < 2.5W per cable end Up to 100Gbps (4 x 25Gbps lanes) Application Data Centers/Enterprise Networking Inter-Rack links 100G Ethernet Intra-Rack links
Datasheet
Description
The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8636 Electrically hot-pluggable Power dissipation < 2.5W per cable end Up to 100Gbps (4 x 25Gbps lanes) Application Data Centers/Enterprise Networking Inter-Rack links 100G Ethernet Intra-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable QSFP28 100Gbps, 10 meters, MSA Compatible - AOCQP28100-010 - L-com, Inc.
North Andover, MA, United States
Active Optical Cable QSFP28 100Gbps, 10 meters, MSA Compatible
AOCQP28100-010
Active Optical Cable QSFP28 100Gbps, 10 meters, MSA Compatible AOCQP28100-010
The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8636 Electrically hot-pluggable Power dissipation < 2.5W per cable end Up to 100Gbps (4 x 25Gbps lanes) Application Data Centers/Enterprise Networking Inter-Rack links 100G Ethernet Intra-Rack links

The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Electrical interface compliant to SFF-8636
  • Electrically hot-pluggable
  • Power dissipation < 2.5W per cable end
  • Up to 100Gbps (4 x 25Gbps lanes)

Application

  • Data Centers/Enterprise Networking
  • Inter-Rack links
  • 100G Ethernet
  • Intra-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQP28100-010
Product Name Active Optical Cable QSFP28 100Gbps, 10 meters, MSA Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical Fiber, Singlemode, 820 nm, Bend Insensitive, Reduced Cladding. - F-SBB - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.7 µm (0.1457 mils)
Wavelength 820 to 850 nm (8200 to 8500 Å)
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details