L-com, Inc. Active Optical Cable QSFP+ 40Gbps, 5 meters, MSA Compatible AOCQP40-005

Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Power dissipation < 1.5W per cable end Electrical interface compliant to SFF-8436 Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Application Data Centers/Enterprise Networking Inter-Rack links 40G Ethernet Intra-Rack links
Datasheet
Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Power dissipation < 1.5W per cable end Electrical interface compliant to SFF-8436 Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Application Data Centers/Enterprise Networking Inter-Rack links 40G Ethernet Intra-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable QSFP+ 40Gbps, 5 meters, MSA Compatible - AOCQP40-005 - L-com, Inc.
North Andover, MA, United States
Active Optical Cable QSFP+ 40Gbps, 5 meters, MSA Compatible
AOCQP40-005
Active Optical Cable QSFP+ 40Gbps, 5 meters, MSA Compatible AOCQP40-005
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Power dissipation < 1.5W per cable end Electrical interface compliant to SFF-8436 Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Application Data Centers/Enterprise Networking Inter-Rack links 40G Ethernet Intra-Rack links

The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Power dissipation < 1.5W per cable end
  • Electrical interface compliant to SFF-8436
  • Electrically hot-pluggable
  • Up to 42Gbps (4 x 10Gbps lanes)

Application

  • Data Centers/Enterprise Networking
  • Inter-Rack links
  • 40G Ethernet
  • Intra-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQP40-005
Product Name Active Optical Cable QSFP+ 40Gbps, 5 meters, MSA Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 1213921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Lc
View Details