L-com, Inc. DVI Hybrid Active Optical Fiber Cable 70 meter AOC-DVDV-S-070

Description
The L-com AOC-DVDV-S series are DVI Active Optical Cables (AOCs) that use fiber instead of copper to transmit the signal over longer distances than copper allows. The AOC-DVDV-S DVI AOCs also have better signal quality and are highly resistant to EMI and radiation interferences. Over the single channel interface, these DVI AOCs from L-com support up to 10.2Gbps bandwidth, and computer resolutions up to 1080p and 4K2K at over 100M. Compared to standard DVI cables, the L-com AOC-DVDV-S AOCs are slimmer, softer, and require no external power supply. All of L-com's AOC-DVDV-S series DVI Active Optical Cables are in stock and ready to ship today! Features For long distance transmissions Supports up to 10.2Gbps Supports resolutions to 1080p and 4K2K No external power supply needed No radiation and highly resistant to EMI Source connector programmable to store EDID information Application Digital and LED signage Medical Imaging Equipment Home Theater Applications (Blue-Ray, 3D Video, Projectors, DVR, Game Consoles and Computers) Conference Room Video Equipment Security Systems
Description
The L-com AOC-DVDV-S series are DVI Active Optical Cables (AOCs) that use fiber instead of copper to transmit the signal over longer distances than copper allows. The AOC-DVDV-S DVI AOCs also have better signal quality and are highly resistant to EMI and radiation interferences. Over the single channel interface, these DVI AOCs from L-com support up to 10.2Gbps bandwidth, and computer resolutions up to 1080p and 4K2K at over 100M. Compared to standard DVI cables, the L-com AOC-DVDV-S AOCs are slimmer, softer, and require no external power supply. All of L-com's AOC-DVDV-S series DVI Active Optical Cables are in stock and ready to ship today! Features For long distance transmissions Supports up to 10.2Gbps Supports resolutions to 1080p and 4K2K No external power supply needed No radiation and highly resistant to EMI Source connector programmable to store EDID information Application Digital and LED signage Medical Imaging Equipment Home Theater Applications (Blue-Ray, 3D Video, Projectors, DVR, Game Consoles and Computers) Conference Room Video Equipment Security Systems

Suppliers

Company
Product
Description
Supplier Links
DVI Hybrid Active Optical Fiber Cable 70 meter - AOC-DVDV-S-070 - L-com, Inc.
North Andover, MA, United States
DVI Hybrid Active Optical Fiber Cable 70 meter
AOC-DVDV-S-070
DVI Hybrid Active Optical Fiber Cable 70 meter AOC-DVDV-S-070
The L-com AOC-DVDV-S series are DVI Active Optical Cables (AOCs) that use fiber instead of copper to transmit the signal over longer distances than copper allows. The AOC-DVDV-S DVI AOCs also have better signal quality and are highly resistant to EMI and radiation interferences. Over the single channel interface, these DVI AOCs from L-com support up to 10.2Gbps bandwidth, and computer resolutions up to 1080p and 4K2K at over 100M. Compared to standard DVI cables, the L-com AOC-DVDV-S AOCs are slimmer, softer, and require no external power supply. All of L-com's AOC-DVDV-S series DVI Active Optical Cables are in stock and ready to ship today! Features For long distance transmissions Supports up to 10.2Gbps Supports resolutions to 1080p and 4K2K No external power supply needed No radiation and highly resistant to EMI Source connector programmable to store EDID information Application Digital and LED signage Medical Imaging Equipment Home Theater Applications (Blue-Ray, 3D Video, Projectors, DVR, Game Consoles and Computers) Conference Room Video Equipment Security Systems

The L-com AOC-DVDV-S series are DVI Active Optical Cables (AOCs) that use fiber instead of copper to transmit the signal over longer distances than copper allows. The AOC-DVDV-S DVI AOCs also have better signal quality and are highly resistant to EMI and radiation interferences. Over the single channel interface, these DVI AOCs from L-com support up to 10.2Gbps bandwidth, and computer resolutions up to 1080p and 4K2K at over 100M. Compared to standard DVI cables, the L-com AOC-DVDV-S AOCs are slimmer, softer, and require no external power supply. All of L-com's AOC-DVDV-S series DVI Active Optical Cables are in stock and ready to ship today!

Features

  • For long distance transmissions
  • Supports up to 10.2Gbps
  • Supports resolutions to 1080p and 4K2K
  • No external power supply needed
  • No radiation and highly resistant to EMI
  • Source connector programmable to store EDID information

Application

  • Digital and LED signage
  • Medical Imaging Equipment
  • Home Theater Applications (Blue-Ray, 3D Video, Projectors, DVR, Game Consoles and Computers)
  • Conference Room Video Equipment
  • Security Systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOC-DVDV-S-070
Product Name DVI Hybrid Active Optical Fiber Cable 70 meter
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Graded Index, High Temp, 850/1300nm, 0.20 NA, 50µm Core. - F-MSD-T - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers