L-com, Inc. Active Optical Cable QSFP+ 40Gbps, 1 meter, Arista Compatible AOCQP40-001-AR

Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Arista Compatible Electrical interface compliant to SFF-8436 Electrically hot-pluggable Power dissipation < 1.5W per cable end Up to 42Gbps (4 x 10Gbps lanes) Application 40G Ethernet Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links
Datasheet
Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Arista Compatible Electrical interface compliant to SFF-8436 Electrically hot-pluggable Power dissipation < 1.5W per cable end Up to 42Gbps (4 x 10Gbps lanes) Application 40G Ethernet Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable QSFP+ 40Gbps, 1 meter, Arista Compatible - AOCQP40-001-AR - L-com, Inc.
North Andover, MA, United States
Active Optical Cable QSFP+ 40Gbps, 1 meter, Arista Compatible
AOCQP40-001-AR
Active Optical Cable QSFP+ 40Gbps, 1 meter, Arista Compatible AOCQP40-001-AR
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Arista Compatible Electrical interface compliant to SFF-8436 Electrically hot-pluggable Power dissipation < 1.5W per cable end Up to 42Gbps (4 x 10Gbps lanes) Application 40G Ethernet Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links

The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Arista Compatible
  • Electrical interface compliant to SFF-8436
  • Electrically hot-pluggable
  • Power dissipation < 1.5W per cable end
  • Up to 42Gbps (4 x 10Gbps lanes)

Application

  • 40G Ethernet
  • Data Centers/Enterprise Networking
  • Inter-Rack links
  • Intra-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQP40-001-AR
Product Name Active Optical Cable QSFP+ 40Gbps, 1 meter, Arista Compatible
Connector Type ST
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 1m, FC/APC Connectors. - F-SMF-28-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/APC
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00009 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details