L-com, Inc. Fiber Optic Patch Cable FC/APC to LC/UPC Duplex 9/125 single mode OS2 OFNP, 3 meter FCA-FALU-DPS2P-03

Description
The L-com FCA-FALU-DPS2P-03 is a Duplex single mode fiber optic patch cable, with FC/APC to LC/UPC connectors. The L-com FCA-FALU-DPS2P-03 is constructed with 9/125 OS2 single mode fiber, and has a plenum-rated (OFNP) jacket. L-com's FCA-FALU-DPS2P-03 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode fiber optic patch cable FC/APC to LC/UPC connectors 9/125 OS2 fiber plenum-rated (OFNP) rated jacket Application Telecom Datacom (data centers) Transceiver connectivity
Description
The L-com FCA-FALU-DPS2P-03 is a Duplex single mode fiber optic patch cable, with FC/APC to LC/UPC connectors. The L-com FCA-FALU-DPS2P-03 is constructed with 9/125 OS2 single mode fiber, and has a plenum-rated (OFNP) jacket. L-com's FCA-FALU-DPS2P-03 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode fiber optic patch cable FC/APC to LC/UPC connectors 9/125 OS2 fiber plenum-rated (OFNP) rated jacket Application Telecom Datacom (data centers) Transceiver connectivity

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cable FC/APC to LC/UPC Duplex 9/125 single mode OS2 OFNP, 3 meter - FCA-FALU-DPS2P-03 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Patch Cable FC/APC to LC/UPC Duplex 9/125 single mode OS2 OFNP, 3 meter
FCA-FALU-DPS2P-03
Fiber Optic Patch Cable FC/APC to LC/UPC Duplex 9/125 single mode OS2 OFNP, 3 meter FCA-FALU-DPS2P-03
The L-com FCA-FALU-DPS2P-03 is a Duplex single mode fiber optic patch cable, with FC/APC to LC/UPC connectors. The L-com FCA-FALU-DPS2P-03 is constructed with 9/125 OS2 single mode fiber, and has a plenum-rated (OFNP) jacket. L-com's FCA-FALU-DPS2P-03 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode fiber optic patch cable FC/APC to LC/UPC connectors 9/125 OS2 fiber plenum-rated (OFNP) rated jacket Application Telecom Datacom (data centers) Transceiver connectivity

The L-com FCA-FALU-DPS2P-03 is a Duplex single mode fiber optic patch cable, with FC/APC to LC/UPC connectors. The L-com FCA-FALU-DPS2P-03 is constructed with 9/125 OS2 single mode fiber, and has a plenum-rated (OFNP) jacket. L-com's FCA-FALU-DPS2P-03 is one of thousands of fiber optic products available in-stock and ready to ship today.

Features

  • Duplex single mode fiber optic patch cable
  • FC/APC to LC/UPC connectors
  • 9/125 OS2 fiber
  • plenum-rated (OFNP) rated jacket

Application

  • Telecom
  • Datacom (data centers)
  • Transceiver connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-FALU-DPS2P-03
Product Name Fiber Optic Patch Cable FC/APC to LC/UPC Duplex 9/125 single mode OS2 OFNP, 3 meter
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, High Power Density, 500-1100 nm, F-MSC-C, 5 m, FC. - F-MSC-C-5FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Connector Type FC; FC/UPC
View Details