L-com, Inc. Active Optical Cable QSFP+ 40Gbps, 3 meter, Cisco Compatible AOCQP40-003-CS

Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Cisco Compatible Electrical interface compliant to SFF-8436 Power dissipation < 1.5W per cable end Application 40G Ethernet Inter-Rack links Intra-Rack links Data Centers/Enterprise Networking
Datasheet
Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Cisco Compatible Electrical interface compliant to SFF-8436 Power dissipation < 1.5W per cable end Application 40G Ethernet Inter-Rack links Intra-Rack links Data Centers/Enterprise Networking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable QSFP+ 40Gbps, 3 meter, Cisco Compatible - AOCQP40-003-CS - L-com, Inc.
North Andover, MA, United States
Active Optical Cable QSFP+ 40Gbps, 3 meter, Cisco Compatible
AOCQP40-003-CS
Active Optical Cable QSFP+ 40Gbps, 3 meter, Cisco Compatible AOCQP40-003-CS
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Cisco Compatible Electrical interface compliant to SFF-8436 Power dissipation < 1.5W per cable end Application 40G Ethernet Inter-Rack links Intra-Rack links Data Centers/Enterprise Networking

The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Electrically hot-pluggable
  • Up to 42Gbps (4 x 10Gbps lanes)
  • Cisco Compatible
  • Electrical interface compliant to SFF-8436
  • Power dissipation < 1.5W per cable end

Application

  • 40G Ethernet
  • Inter-Rack links
  • Intra-Rack links
  • Data Centers/Enterprise Networking
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQP40-003-CS
Product Name Active Optical Cable QSFP+ 40Gbps, 3 meter, Cisco Compatible
Connector Type SC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Photonic Crystal Fiber, Endlessly Singlemode, 8.5 µm Core - F-SM8 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.6 µm (0.3386 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
OPTICAL FIBER SET - 20-PP12002 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details