L-com, Inc. Active Optical Cable Breakout QSFP28 100Gbps to 4x28G SFP28, 7 meters, MSA Compatible AOCQSP28100-007

Description
The AOCQSP28100 is an active optical breakout cable designed for use in 100Gigabit Ethernet links. The QSFP28 (100Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP28 (25Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP28100 is utilized in the aggregation of 25Gbps interfaces in a 100Gbps environment. Features 100Gbps breakout to 4 x 25Gbps interfaces Electrically hot-pluggable Power dissipation < 1.0W per SFP28 cable ends Electrical interface compliant to SFF-8636 and SFF-8431 Power dissipation < 2.5W QSFP+ end Application 100G Ethernet Intra-Rack links 25G Ethernet Aggregation Data Centers/Enterprise Networking Inter-Rack links
Datasheet
Description
The AOCQSP28100 is an active optical breakout cable designed for use in 100Gigabit Ethernet links. The QSFP28 (100Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP28 (25Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP28100 is utilized in the aggregation of 25Gbps interfaces in a 100Gbps environment. Features 100Gbps breakout to 4 x 25Gbps interfaces Electrically hot-pluggable Power dissipation < 1.0W per SFP28 cable ends Electrical interface compliant to SFF-8636 and SFF-8431 Power dissipation < 2.5W QSFP+ end Application 100G Ethernet Intra-Rack links 25G Ethernet Aggregation Data Centers/Enterprise Networking Inter-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable Breakout QSFP28 100Gbps to 4x28G SFP28, 7 meters, MSA Compatible - AOCQSP28100-007 - L-com, Inc.
North Andover, MA, United States
Active Optical Cable Breakout QSFP28 100Gbps to 4x28G SFP28, 7 meters, MSA Compatible
AOCQSP28100-007
Active Optical Cable Breakout QSFP28 100Gbps to 4x28G SFP28, 7 meters, MSA Compatible AOCQSP28100-007
The AOCQSP28100 is an active optical breakout cable designed for use in 100Gigabit Ethernet links. The QSFP28 (100Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP28 (25Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP28100 is utilized in the aggregation of 25Gbps interfaces in a 100Gbps environment. Features 100Gbps breakout to 4 x 25Gbps interfaces Electrically hot-pluggable Power dissipation < 1.0W per SFP28 cable ends Electrical interface compliant to SFF-8636 and SFF-8431 Power dissipation < 2.5W QSFP+ end Application 100G Ethernet Intra-Rack links 25G Ethernet Aggregation Data Centers/Enterprise Networking Inter-Rack links

The AOCQSP28100 is an active optical breakout cable designed for use in 100Gigabit Ethernet links. The QSFP28 (100Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP28 (25Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP28100 is utilized in the aggregation of 25Gbps interfaces in a 100Gbps environment.

Features

  • 100Gbps breakout to 4 x 25Gbps interfaces
  • Electrically hot-pluggable
  • Power dissipation < 1.0W per SFP28 cable ends
  • Electrical interface compliant to SFF-8636 and SFF-8431
  • Power dissipation < 2.5W QSFP+ end

Application

  • 100G Ethernet
  • Intra-Rack links
  • 25G Ethernet Aggregation
  • Data Centers/Enterprise Networking
  • Inter-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQSP28100-007
Product Name Active Optical Cable Breakout QSFP28 100Gbps to 4x28G SFP28, 7 meters, MSA Compatible
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00006 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5366276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; ST; St
View Details