L-com, Inc. Active Optical Cable QSFP+ 40Gbps, 20 meters, Arista Compatible AOCQP40-020-AR

Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Arista Compatible Electrical interface compliant to SFF-8436 Electrically hot-pluggable Power dissipation < 1.5W per cable end Up to 42Gbps (4 x 10Gbps lanes) Application 40G Ethernet Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links
Datasheet
Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Arista Compatible Electrical interface compliant to SFF-8436 Electrically hot-pluggable Power dissipation < 1.5W per cable end Up to 42Gbps (4 x 10Gbps lanes) Application 40G Ethernet Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable QSFP+ 40Gbps, 20 meters, Arista Compatible - AOCQP40-020-AR - L-com, Inc.
North Andover, MA, United States
Active Optical Cable QSFP+ 40Gbps, 20 meters, Arista Compatible
AOCQP40-020-AR
Active Optical Cable QSFP+ 40Gbps, 20 meters, Arista Compatible AOCQP40-020-AR
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Arista Compatible Electrical interface compliant to SFF-8436 Electrically hot-pluggable Power dissipation < 1.5W per cable end Up to 42Gbps (4 x 10Gbps lanes) Application 40G Ethernet Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links

The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Arista Compatible
  • Electrical interface compliant to SFF-8436
  • Electrically hot-pluggable
  • Power dissipation < 1.5W per cable end
  • Up to 42Gbps (4 x 10Gbps lanes)

Application

  • 40G Ethernet
  • Data Centers/Enterprise Networking
  • Inter-Rack links
  • Intra-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQP40-020-AR
Product Name Active Optical Cable QSFP+ 40Gbps, 20 meters, Arista Compatible
Connector Type ST
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core - F-MLD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details