L-com, Inc. Active Optical Cable SFP+ 10Gbps, 7 meters, MSA Compatible AOCSP10-007

Description
The AOCSP10 is an active optical cable designed for use in 10 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP10 allows for greater link length than direct attach cables with a lower total cost and lower power consumption than transceiver-based solutions. Features Electrical interface compliant to SFF-8431 Power dissipation < 1.0W per cable end Up to 11.1Gbps Data rate Electrically hot-pluggable Application Data Centers/Enterprise Networking Inter-Rack links 10G Ethernet Intra-Rack links
Datasheet
Description
The AOCSP10 is an active optical cable designed for use in 10 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP10 allows for greater link length than direct attach cables with a lower total cost and lower power consumption than transceiver-based solutions. Features Electrical interface compliant to SFF-8431 Power dissipation < 1.0W per cable end Up to 11.1Gbps Data rate Electrically hot-pluggable Application Data Centers/Enterprise Networking Inter-Rack links 10G Ethernet Intra-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable SFP+ 10Gbps, 7 meters, MSA Compatible - AOCSP10-007 - L-com, Inc.
North Andover, MA, United States
Active Optical Cable SFP+ 10Gbps, 7 meters, MSA Compatible
AOCSP10-007
Active Optical Cable SFP+ 10Gbps, 7 meters, MSA Compatible AOCSP10-007
The AOCSP10 is an active optical cable designed for use in 10 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP10 allows for greater link length than direct attach cables with a lower total cost and lower power consumption than transceiver-based solutions. Features Electrical interface compliant to SFF-8431 Power dissipation < 1.0W per cable end Up to 11.1Gbps Data rate Electrically hot-pluggable Application Data Centers/Enterprise Networking Inter-Rack links 10G Ethernet Intra-Rack links

The AOCSP10 is an active optical cable designed for use in 10 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP10 allows for greater link length than direct attach cables with a lower total cost and lower power consumption than transceiver-based solutions.

Features

  • Electrical interface compliant to SFF-8431
  • Power dissipation < 1.0W per cable end
  • Up to 11.1Gbps Data rate
  • Electrically hot-pluggable

Application

  • Data Centers/Enterprise Networking
  • Inter-Rack links
  • 10G Ethernet
  • Intra-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCSP10-007
Product Name Active Optical Cable SFP+ 10Gbps, 7 meters, MSA Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2368265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OM4
Operating Temperature 60 C (140 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00006 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core - F-MLD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details