L-com, Inc. Active Optical Cable SFP28 28Gbps, 3 meters, MSA Compatible AOCSP2825-003

Description
The AOCSP2825 is an active optical cable designed for use in 25 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP2825 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Power dissipation < 1.0W per cable end Electrical interface compliant to SFF-8431 Electrically hot-pluggable Up to 28Gbps Data rate Application Intra-Rack links 25G Ethernet Data Centers/Enterprise Networking Inter-Rack links
Datasheet
Description
The AOCSP2825 is an active optical cable designed for use in 25 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP2825 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Power dissipation < 1.0W per cable end Electrical interface compliant to SFF-8431 Electrically hot-pluggable Up to 28Gbps Data rate Application Intra-Rack links 25G Ethernet Data Centers/Enterprise Networking Inter-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable SFP28 28Gbps, 3 meters, MSA Compatible - AOCSP2825-003 - L-com, Inc.
North Andover, MA, United States
Active Optical Cable SFP28 28Gbps, 3 meters, MSA Compatible
AOCSP2825-003
Active Optical Cable SFP28 28Gbps, 3 meters, MSA Compatible AOCSP2825-003
The AOCSP2825 is an active optical cable designed for use in 25 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP2825 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Power dissipation < 1.0W per cable end Electrical interface compliant to SFF-8431 Electrically hot-pluggable Up to 28Gbps Data rate Application Intra-Rack links 25G Ethernet Data Centers/Enterprise Networking Inter-Rack links

The AOCSP2825 is an active optical cable designed for use in 25 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP2825 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Power dissipation < 1.0W per cable end
  • Electrical interface compliant to SFF-8431
  • Electrically hot-pluggable
  • Up to 28Gbps Data rate

Application

  • Intra-Rack links
  • 25G Ethernet
  • Data Centers/Enterprise Networking
  • Inter-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCSP2825-003
Product Name Active Optical Cable SFP28 28Gbps, 3 meters, MSA Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Erbium Doped Fiber, Flat Gain Profile - F-EDF-2 - Newport MKS
Specs
Numerical Aperture 0.2100 to 0.2400
Maximum Attenuation 10 dB/km (3.05 dB/1000 ft)
View Details