L-com, Inc. Active Optical Cable SFP+ 10Gbps, 10 meters, MSA Compatible AOCSP10-010

Description
The AOCSP10 is an active optical cable designed for use in 10 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP10 allows for greater link length than direct attach cables with a lower total cost and lower power consumption than transceiver-based solutions. Features Electrical interface compliant to SFF-8431 Power dissipation < 1.0W per cable end Up to 11.1Gbps Data rate Electrically hot-pluggable Application Data Centers/Enterprise Networking Inter-Rack links 10G Ethernet Intra-Rack links
Datasheet
Description
The AOCSP10 is an active optical cable designed for use in 10 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP10 allows for greater link length than direct attach cables with a lower total cost and lower power consumption than transceiver-based solutions. Features Electrical interface compliant to SFF-8431 Power dissipation < 1.0W per cable end Up to 11.1Gbps Data rate Electrically hot-pluggable Application Data Centers/Enterprise Networking Inter-Rack links 10G Ethernet Intra-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable SFP+ 10Gbps, 10 meters, MSA Compatible - AOCSP10-010 - L-com, Inc.
North Andover, MA, United States
Active Optical Cable SFP+ 10Gbps, 10 meters, MSA Compatible
AOCSP10-010
Active Optical Cable SFP+ 10Gbps, 10 meters, MSA Compatible AOCSP10-010
The AOCSP10 is an active optical cable designed for use in 10 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP10 allows for greater link length than direct attach cables with a lower total cost and lower power consumption than transceiver-based solutions. Features Electrical interface compliant to SFF-8431 Power dissipation < 1.0W per cable end Up to 11.1Gbps Data rate Electrically hot-pluggable Application Data Centers/Enterprise Networking Inter-Rack links 10G Ethernet Intra-Rack links

The AOCSP10 is an active optical cable designed for use in 10 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP10 allows for greater link length than direct attach cables with a lower total cost and lower power consumption than transceiver-based solutions.

Features

  • Electrical interface compliant to SFF-8431
  • Power dissipation < 1.0W per cable end
  • Up to 11.1Gbps Data rate
  • Electrically hot-pluggable

Application

  • Data Centers/Enterprise Networking
  • Inter-Rack links
  • 10G Ethernet
  • Intra-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCSP10-010
Product Name Active Optical Cable SFP+ 10Gbps, 10 meters, MSA Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 8.5 µm Core - F-SM8 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.6 µm (0.3386 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details