L-com, Inc. Active Optical Cable QSFP28 100Gbps, 7 meters, MSA Compatible AOCQP28100-007

Description
The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Up to 100Gbps (4 x 25Gbps lanes) Electrical interface compliant to SFF-8636 Electrically hot-pluggable Power dissipation < 2.5W per cable end Application 100G Ethernet Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links
Datasheet
Description
The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Up to 100Gbps (4 x 25Gbps lanes) Electrical interface compliant to SFF-8636 Electrically hot-pluggable Power dissipation < 2.5W per cable end Application 100G Ethernet Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable QSFP28 100Gbps, 7 meters, MSA Compatible - AOCQP28100-007 - L-com, Inc.
North Andover, MA, United States
Active Optical Cable QSFP28 100Gbps, 7 meters, MSA Compatible
AOCQP28100-007
Active Optical Cable QSFP28 100Gbps, 7 meters, MSA Compatible AOCQP28100-007
The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Up to 100Gbps (4 x 25Gbps lanes) Electrical interface compliant to SFF-8636 Electrically hot-pluggable Power dissipation < 2.5W per cable end Application 100G Ethernet Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links

The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Up to 100Gbps (4 x 25Gbps lanes)
  • Electrical interface compliant to SFF-8636
  • Electrically hot-pluggable
  • Power dissipation < 2.5W per cable end

Application

  • 100G Ethernet
  • Data Centers/Enterprise Networking
  • Inter-Rack links
  • Intra-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQP28100-007
Product Name Active Optical Cable QSFP28 100Gbps, 7 meters, MSA Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5366715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; Sc
View Details
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC - F-SM-300-SC-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC/APC Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details