L-com, Inc. Active Optical Cable QSFP+ 40Gbps, 30 meters, MSA Compatible AOCQP40-030

Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Electrical interface compliant to SFF-8436 Power dissipation < 1.5W per cable end Application 40G Ethernet Inter-Rack links Intra-Rack links Data Centers/Enterprise Networking
Datasheet
Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Electrical interface compliant to SFF-8436 Power dissipation < 1.5W per cable end Application 40G Ethernet Inter-Rack links Intra-Rack links Data Centers/Enterprise Networking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable QSFP+ 40Gbps, 30 meters, MSA Compatible - AOCQP40-030 - L-com, Inc.
North Andover, MA, United States
Active Optical Cable QSFP+ 40Gbps, 30 meters, MSA Compatible
AOCQP40-030
Active Optical Cable QSFP+ 40Gbps, 30 meters, MSA Compatible AOCQP40-030
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Electrical interface compliant to SFF-8436 Power dissipation < 1.5W per cable end Application 40G Ethernet Inter-Rack links Intra-Rack links Data Centers/Enterprise Networking

The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Electrically hot-pluggable
  • Up to 42Gbps (4 x 10Gbps lanes)
  • Electrical interface compliant to SFF-8436
  • Power dissipation < 1.5W per cable end

Application

  • 40G Ethernet
  • Inter-Rack links
  • Intra-Rack links
  • Data Centers/Enterprise Networking
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQP40-030
Product Name Active Optical Cable QSFP+ 40Gbps, 30 meters, MSA Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core - F-SM15 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 15.1 µm (0.5945 mils)
Wavelength 500 nm (5000 Å)
View Details