L-com, Inc. Active Optical Cable QSFP28 100Gbps, 3 meters, Cisco Compatible AOCQP28100-003-CS

Description
The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Cisco Compatible Electrical interface compliant to SFF-8636 Electrically hot-pluggable Power dissipation < 2.5W per cable end Up to 100Gbps (4 x 25Gbps lanes) Application Data Centers/Enterprise Networking Inter-Rack links 100G Ethernet Intra-Rack links
Datasheet
Description
The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Cisco Compatible Electrical interface compliant to SFF-8636 Electrically hot-pluggable Power dissipation < 2.5W per cable end Up to 100Gbps (4 x 25Gbps lanes) Application Data Centers/Enterprise Networking Inter-Rack links 100G Ethernet Intra-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable QSFP28 100Gbps, 3 meters, Cisco Compatible - AOCQP28100-003-CS - L-com, Inc.
North Andover, MA, United States
Active Optical Cable QSFP28 100Gbps, 3 meters, Cisco Compatible
AOCQP28100-003-CS
Active Optical Cable QSFP28 100Gbps, 3 meters, Cisco Compatible AOCQP28100-003-CS
The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Cisco Compatible Electrical interface compliant to SFF-8636 Electrically hot-pluggable Power dissipation < 2.5W per cable end Up to 100Gbps (4 x 25Gbps lanes) Application Data Centers/Enterprise Networking Inter-Rack links 100G Ethernet Intra-Rack links

The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Cisco Compatible
  • Electrical interface compliant to SFF-8636
  • Electrically hot-pluggable
  • Power dissipation < 2.5W per cable end
  • Up to 100Gbps (4 x 25Gbps lanes)

Application

  • Data Centers/Enterprise Networking
  • Inter-Rack links
  • 100G Ethernet
  • Intra-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQP28100-003-CS
Product Name Active Optical Cable QSFP28 100Gbps, 3 meters, Cisco Compatible
Connector Type SC
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 1213903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Lc
View Details