L-com, Inc. Active Optical Cable SFP28 28Gbps, 1 meter, MSA Compatible AOCSP2825-001

Description
The AOCSP2825 is an active optical cable designed for use in 25 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP2825 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrically hot-pluggable Up to 28Gbps Data rate Electrical interface compliant to SFF-8431 Power dissipation < 1.0W per cable end Application Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links 25G Ethernet
Datasheet
Description
The AOCSP2825 is an active optical cable designed for use in 25 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP2825 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrically hot-pluggable Up to 28Gbps Data rate Electrical interface compliant to SFF-8431 Power dissipation < 1.0W per cable end Application Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links 25G Ethernet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable SFP28 28Gbps, 1 meter, MSA Compatible - AOCSP2825-001 - L-com, Inc.
North Andover, MA, United States
Active Optical Cable SFP28 28Gbps, 1 meter, MSA Compatible
AOCSP2825-001
Active Optical Cable SFP28 28Gbps, 1 meter, MSA Compatible AOCSP2825-001
The AOCSP2825 is an active optical cable designed for use in 25 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP2825 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrically hot-pluggable Up to 28Gbps Data rate Electrical interface compliant to SFF-8431 Power dissipation < 1.0W per cable end Application Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links 25G Ethernet

The AOCSP2825 is an active optical cable designed for use in 25 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP2825 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Electrically hot-pluggable
  • Up to 28Gbps Data rate
  • Electrical interface compliant to SFF-8431
  • Power dissipation < 1.0W per cable end

Application

  • Data Centers/Enterprise Networking
  • Inter-Rack links
  • Intra-Rack links
  • 25G Ethernet
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCSP2825-001
Product Name Active Optical Cable SFP28 28Gbps, 1 meter, MSA Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Optic Cable - 384253 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 2846914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details