L-com, Inc. Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 30 meters, MSA Compatible AOCQSP40-030

Description
The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+ (10Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP40 is utilized in the aggregation of 10Gbps interfaces in a 40Gbps environment. Features Electrical interface compliant to SFF-8436 and SFF-8431 Power dissipation < 1.0W per SFP+ cable ends Power dissipation < 1.5W QSFP+ end 40Gbps breakout to 4 x 10Gbps interfaces Electrically hot-pluggable Application 10G Ethernet Aggregation 40G Ethernet Intra-Rack links Data Centers/Enterprise Networking Inter-Rack links
Datasheet
Description
The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+ (10Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP40 is utilized in the aggregation of 10Gbps interfaces in a 40Gbps environment. Features Electrical interface compliant to SFF-8436 and SFF-8431 Power dissipation < 1.0W per SFP+ cable ends Power dissipation < 1.5W QSFP+ end 40Gbps breakout to 4 x 10Gbps interfaces Electrically hot-pluggable Application 10G Ethernet Aggregation 40G Ethernet Intra-Rack links Data Centers/Enterprise Networking Inter-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 30 meters, MSA Compatible - AOCQSP40-030 - L-com, Inc.
North Andover, MA, United States
Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 30 meters, MSA Compatible
AOCQSP40-030
Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 30 meters, MSA Compatible AOCQSP40-030
The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+ (10Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP40 is utilized in the aggregation of 10Gbps interfaces in a 40Gbps environment. Features Electrical interface compliant to SFF-8436 and SFF-8431 Power dissipation < 1.0W per SFP+ cable ends Power dissipation < 1.5W QSFP+ end 40Gbps breakout to 4 x 10Gbps interfaces Electrically hot-pluggable Application 10G Ethernet Aggregation 40G Ethernet Intra-Rack links Data Centers/Enterprise Networking Inter-Rack links

The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+ (10Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP40 is utilized in the aggregation of 10Gbps interfaces in a 40Gbps environment.

Features

  • Electrical interface compliant to SFF-8436 and SFF-8431
  • Power dissipation < 1.0W per SFP+ cable ends
  • Power dissipation < 1.5W QSFP+ end
  • 40Gbps breakout to 4 x 10Gbps interfaces
  • Electrically hot-pluggable

Application

  • 10G Ethernet Aggregation
  • 40G Ethernet
  • Intra-Rack links
  • Data Centers/Enterprise Networking
  • Inter-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQSP40-030
Product Name Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 30 meters, MSA Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Optical Fiber, Panda, 850 nm, 0.10-0.13 NA - F-PM850 - Newport MKS
Specs
Wavelength 850 nm (8500 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 3 dB/km (0.9144 dB/1000 ft)
View Details
QSFP DD 200G AOC - FODDD43P00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details