L-com, Inc. Active Optical Cable QSFP+ 40Gbps, 3 meters, Arista Compatible AOCQP40-003-AR

Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8436 Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Arista Compatible Power dissipation < 1.5W per cable end Application 40G Ethernet Intra-Rack links Data Centers/Enterprise Networking Inter-Rack links
Datasheet
Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8436 Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Arista Compatible Power dissipation < 1.5W per cable end Application 40G Ethernet Intra-Rack links Data Centers/Enterprise Networking Inter-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable QSFP+ 40Gbps, 3 meters, Arista Compatible - AOCQP40-003-AR - L-com, Inc.
North Andover, MA, United States
Active Optical Cable QSFP+ 40Gbps, 3 meters, Arista Compatible
AOCQP40-003-AR
Active Optical Cable QSFP+ 40Gbps, 3 meters, Arista Compatible AOCQP40-003-AR
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8436 Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Arista Compatible Power dissipation < 1.5W per cable end Application 40G Ethernet Intra-Rack links Data Centers/Enterprise Networking Inter-Rack links

The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Electrical interface compliant to SFF-8436
  • Electrically hot-pluggable
  • Up to 42Gbps (4 x 10Gbps lanes)
  • Arista Compatible
  • Power dissipation < 1.5W per cable end

Application

  • 40G Ethernet
  • Intra-Rack links
  • Data Centers/Enterprise Networking
  • Inter-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQP40-003-AR
Product Name Active Optical Cable QSFP+ 40Gbps, 3 meters, Arista Compatible
Connector Type ST
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00050 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5366670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; Sc
View Details