L-com, Inc. Active Optical Cable QSFP28 100Gbps, 5 meters, Juniper Compatible AOCQP28100-005-JN

Description
The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Up to 100Gbps (4 x 25Gbps lanes) Electrical interface compliant to SFF-8636 Electrically hot-pluggable Juniper Compatible Power dissipation < 2.5W per cable end Application 100G Ethernet Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links
Datasheet
Description
The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Up to 100Gbps (4 x 25Gbps lanes) Electrical interface compliant to SFF-8636 Electrically hot-pluggable Juniper Compatible Power dissipation < 2.5W per cable end Application 100G Ethernet Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable QSFP28 100Gbps, 5 meters, Juniper Compatible - AOCQP28100-005-JN - L-com, Inc.
North Andover, MA, United States
Active Optical Cable QSFP28 100Gbps, 5 meters, Juniper Compatible
AOCQP28100-005-JN
Active Optical Cable QSFP28 100Gbps, 5 meters, Juniper Compatible AOCQP28100-005-JN
The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Up to 100Gbps (4 x 25Gbps lanes) Electrical interface compliant to SFF-8636 Electrically hot-pluggable Juniper Compatible Power dissipation < 2.5W per cable end Application 100G Ethernet Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links

The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Up to 100Gbps (4 x 25Gbps lanes)
  • Electrical interface compliant to SFF-8636
  • Electrically hot-pluggable
  • Juniper Compatible
  • Power dissipation < 2.5W per cable end

Application

  • 100G Ethernet
  • Data Centers/Enterprise Networking
  • Inter-Rack links
  • Intra-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQP28100-005-JN
Product Name Active Optical Cable QSFP28 100Gbps, 5 meters, Juniper Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Erbium Doped Fiber, Flat Gain Profile - F-EDF-2 - Newport MKS
Specs
Numerical Aperture 0.2100 to 0.2400
Maximum Attenuation 10 dB/km (3.05 dB/1000 ft)
View Details
Fibre Optic Cable - 1213908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; SC; Sc
View Details