L-com, Inc. Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 20 meters, MSA Compatible AOCQSP40-020

Description
The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+ (10Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP40 is utilized in the aggregation of 10Gbps interfaces in a 40Gbps environment. Features 40Gbps breakout to 4 x 10Gbps interfaces Electrical interface compliant to SFF-8436 and SFF-8431 Electrically hot-pluggable Power dissipation < 1.0W per SFP+ cable ends Power dissipation < 1.5W QSFP+ end Application Data Centers/Enterprise Networking Inter-Rack links 10G Ethernet Aggregation 40G Ethernet Intra-Rack links
Datasheet
Description
The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+ (10Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP40 is utilized in the aggregation of 10Gbps interfaces in a 40Gbps environment. Features 40Gbps breakout to 4 x 10Gbps interfaces Electrical interface compliant to SFF-8436 and SFF-8431 Electrically hot-pluggable Power dissipation < 1.0W per SFP+ cable ends Power dissipation < 1.5W QSFP+ end Application Data Centers/Enterprise Networking Inter-Rack links 10G Ethernet Aggregation 40G Ethernet Intra-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 20 meters, MSA Compatible - AOCQSP40-020 - L-com, Inc.
North Andover, MA, United States
Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 20 meters, MSA Compatible
AOCQSP40-020
Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 20 meters, MSA Compatible AOCQSP40-020
The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+ (10Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP40 is utilized in the aggregation of 10Gbps interfaces in a 40Gbps environment. Features 40Gbps breakout to 4 x 10Gbps interfaces Electrical interface compliant to SFF-8436 and SFF-8431 Electrically hot-pluggable Power dissipation < 1.0W per SFP+ cable ends Power dissipation < 1.5W QSFP+ end Application Data Centers/Enterprise Networking Inter-Rack links 10G Ethernet Aggregation 40G Ethernet Intra-Rack links

The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+ (10Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP40 is utilized in the aggregation of 10Gbps interfaces in a 40Gbps environment.

Features

  • 40Gbps breakout to 4 x 10Gbps interfaces
  • Electrical interface compliant to SFF-8436 and SFF-8431
  • Electrically hot-pluggable
  • Power dissipation < 1.0W per SFP+ cable ends
  • Power dissipation < 1.5W QSFP+ end

Application

  • Data Centers/Enterprise Networking
  • Inter-Rack links
  • 10G Ethernet Aggregation
  • 40G Ethernet
  • Intra-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQSP40-020
Product Name Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 20 meters, MSA Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Optical Fiber, Singlemode, 980-1550 nm, 0.17-0.19 NA. - F-SC - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.1700 to 0.1900
View Details