L-com, Inc. Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 3 meter, MSA Compatible AOCQSP40-003

Description
The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+ (10Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP40 is utilized in the aggregation of 10Gbps interfaces in a 40Gbps environment. Features Electrical interface compliant to SFF-8436 and SFF-8431 Electrically hot-pluggable Power dissipation < 1.0W per SFP+ cable ends 40Gbps breakout to 4 x 10Gbps interfaces Power dissipation < 1.5W QSFP+ end Application 40G Ethernet Inter-Rack links Intra-Rack links 10G Ethernet Aggregation Data Centers/Enterprise Networking
Datasheet
Description
The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+ (10Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP40 is utilized in the aggregation of 10Gbps interfaces in a 40Gbps environment. Features Electrical interface compliant to SFF-8436 and SFF-8431 Electrically hot-pluggable Power dissipation < 1.0W per SFP+ cable ends 40Gbps breakout to 4 x 10Gbps interfaces Power dissipation < 1.5W QSFP+ end Application 40G Ethernet Inter-Rack links Intra-Rack links 10G Ethernet Aggregation Data Centers/Enterprise Networking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 3 meter, MSA Compatible - AOCQSP40-003 - L-com, Inc.
North Andover, MA, United States
Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 3 meter, MSA Compatible
AOCQSP40-003
Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 3 meter, MSA Compatible AOCQSP40-003
The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+ (10Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP40 is utilized in the aggregation of 10Gbps interfaces in a 40Gbps environment. Features Electrical interface compliant to SFF-8436 and SFF-8431 Electrically hot-pluggable Power dissipation < 1.0W per SFP+ cable ends 40Gbps breakout to 4 x 10Gbps interfaces Power dissipation < 1.5W QSFP+ end Application 40G Ethernet Inter-Rack links Intra-Rack links 10G Ethernet Aggregation Data Centers/Enterprise Networking

The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+ (10Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP40 is utilized in the aggregation of 10Gbps interfaces in a 40Gbps environment.

Features

  • Electrical interface compliant to SFF-8436 and SFF-8431
  • Electrically hot-pluggable
  • Power dissipation < 1.0W per SFP+ cable ends
  • 40Gbps breakout to 4 x 10Gbps interfaces
  • Power dissipation < 1.5W QSFP+ end

Application

  • 40G Ethernet
  • Inter-Rack links
  • Intra-Rack links
  • 10G Ethernet Aggregation
  • Data Centers/Enterprise Networking
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQSP40-003
Product Name Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 3 meter, MSA Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Photonic Crystal Fiber, Endlessly Singlemode, 20 µm Core - F-SM20 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 19.9 µm (0.7835 mils)
Wavelength 600 nm (6000 Å)
View Details