L-com, Inc. Active Optical Cable Breakout QSFP28 100Gbps to 4x28G SFP28, 3 meters, MSA Compatible AOCQSP28100-003

Description
The AOCQSP28100 is an active optical breakout cable designed for use in 100Gigabit Ethernet links. The QSFP28 (100Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP28 (25Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP28100 is utilized in the aggregation of 25Gbps interfaces in a 100Gbps environment. Features Electrical interface compliant to SFF-8636 and SFF-8431 Electrically hot-pluggable 100Gbps breakout to 4 x 25Gbps interfaces Power dissipation < 1.0W per SFP28 cable ends Power dissipation < 2.5W QSFP+ end Application 25G Ethernet Aggregation Data Centers/Enterprise Networking Inter-Rack links 100G Ethernet Intra-Rack links
Datasheet
Description
The AOCQSP28100 is an active optical breakout cable designed for use in 100Gigabit Ethernet links. The QSFP28 (100Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP28 (25Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP28100 is utilized in the aggregation of 25Gbps interfaces in a 100Gbps environment. Features Electrical interface compliant to SFF-8636 and SFF-8431 Electrically hot-pluggable 100Gbps breakout to 4 x 25Gbps interfaces Power dissipation < 1.0W per SFP28 cable ends Power dissipation < 2.5W QSFP+ end Application 25G Ethernet Aggregation Data Centers/Enterprise Networking Inter-Rack links 100G Ethernet Intra-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable Breakout QSFP28 100Gbps to 4x28G SFP28, 3 meters, MSA Compatible - AOCQSP28100-003 - L-com, Inc.
North Andover, MA, United States
Active Optical Cable Breakout QSFP28 100Gbps to 4x28G SFP28, 3 meters, MSA Compatible
AOCQSP28100-003
Active Optical Cable Breakout QSFP28 100Gbps to 4x28G SFP28, 3 meters, MSA Compatible AOCQSP28100-003
The AOCQSP28100 is an active optical breakout cable designed for use in 100Gigabit Ethernet links. The QSFP28 (100Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP28 (25Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP28100 is utilized in the aggregation of 25Gbps interfaces in a 100Gbps environment. Features Electrical interface compliant to SFF-8636 and SFF-8431 Electrically hot-pluggable 100Gbps breakout to 4 x 25Gbps interfaces Power dissipation < 1.0W per SFP28 cable ends Power dissipation < 2.5W QSFP+ end Application 25G Ethernet Aggregation Data Centers/Enterprise Networking Inter-Rack links 100G Ethernet Intra-Rack links

The AOCQSP28100 is an active optical breakout cable designed for use in 100Gigabit Ethernet links. The QSFP28 (100Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP28 (25Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP28100 is utilized in the aggregation of 25Gbps interfaces in a 100Gbps environment.

Features

  • Electrical interface compliant to SFF-8636 and SFF-8431
  • Electrically hot-pluggable
  • 100Gbps breakout to 4 x 25Gbps interfaces
  • Power dissipation < 1.0W per SFP28 cable ends
  • Power dissipation < 2.5W QSFP+ end

Application

  • 25G Ethernet Aggregation
  • Data Centers/Enterprise Networking
  • Inter-Rack links
  • 100G Ethernet
  • Intra-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQSP28100-003
Product Name Active Optical Cable Breakout QSFP28 100Gbps to 4x28G SFP28, 3 meters, MSA Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Multimode Fiber, Step Index, 500-2100 nm, 0.22 NA, 550 µm Core, High Power - F-MFC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Wavelength 500 to 2100 nm (5000 to 21000 Å)
View Details