L-com, Inc. Active Optical Cable QSFP28 100Gbps, 1 meter, Arista Compatible AOCQP28100-001-AR

Description
The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8636 Electrically hot-pluggable Power dissipation < 2.5W per cable end Arista Compatible Up to 100Gbps (4 x 25Gbps lanes) Application Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links 100G Ethernet
Datasheet
Description
The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8636 Electrically hot-pluggable Power dissipation < 2.5W per cable end Arista Compatible Up to 100Gbps (4 x 25Gbps lanes) Application Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links 100G Ethernet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable QSFP28 100Gbps, 1 meter, Arista Compatible - AOCQP28100-001-AR - L-com, Inc.
North Andover, MA, United States
Active Optical Cable QSFP28 100Gbps, 1 meter, Arista Compatible
AOCQP28100-001-AR
Active Optical Cable QSFP28 100Gbps, 1 meter, Arista Compatible AOCQP28100-001-AR
The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8636 Electrically hot-pluggable Power dissipation < 2.5W per cable end Arista Compatible Up to 100Gbps (4 x 25Gbps lanes) Application Data Centers/Enterprise Networking Inter-Rack links Intra-Rack links 100G Ethernet

The AOCQP28100 is an active optical cable designed for use in 100Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP28 MSA. The AOCQP28100 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Electrical interface compliant to SFF-8636
  • Electrically hot-pluggable
  • Power dissipation < 2.5W per cable end
  • Arista Compatible
  • Up to 100Gbps (4 x 25Gbps lanes)

Application

  • Data Centers/Enterprise Networking
  • Inter-Rack links
  • Intra-Rack links
  • 100G Ethernet
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQP28100-001-AR
Product Name Active Optical Cable QSFP28 100Gbps, 1 meter, Arista Compatible
Connector Type ST
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC - F-SM-300-SC-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC/APC Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
View Details