L-com, Inc. Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 10 meters, MSA Compatible AOCQSP40-010

Description
The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+ (10Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP40 is utilized in the aggregation of 10Gbps interfaces in a 40Gbps environment. Features 40Gbps breakout to 4 x 10Gbps interfaces Electrical interface compliant to SFF-8436 and SFF-8431 Electrically hot-pluggable Power dissipation < 1.0W per SFP+ cable ends Power dissipation < 1.5W QSFP+ end Application 10G Ethernet Aggregation Data Centers/Enterprise Networking Inter-Rack links 40G Ethernet Intra-Rack links
Datasheet
Description
The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+ (10Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP40 is utilized in the aggregation of 10Gbps interfaces in a 40Gbps environment. Features 40Gbps breakout to 4 x 10Gbps interfaces Electrical interface compliant to SFF-8436 and SFF-8431 Electrically hot-pluggable Power dissipation < 1.0W per SFP+ cable ends Power dissipation < 1.5W QSFP+ end Application 10G Ethernet Aggregation Data Centers/Enterprise Networking Inter-Rack links 40G Ethernet Intra-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 10 meters, MSA Compatible - AOCQSP40-010 - L-com, Inc.
North Andover, MA, United States
Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 10 meters, MSA Compatible
AOCQSP40-010
Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 10 meters, MSA Compatible AOCQSP40-010
The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+ (10Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP40 is utilized in the aggregation of 10Gbps interfaces in a 40Gbps environment. Features 40Gbps breakout to 4 x 10Gbps interfaces Electrical interface compliant to SFF-8436 and SFF-8431 Electrically hot-pluggable Power dissipation < 1.0W per SFP+ cable ends Power dissipation < 1.5W QSFP+ end Application 10G Ethernet Aggregation Data Centers/Enterprise Networking Inter-Rack links 40G Ethernet Intra-Rack links

The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+ (10Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP40 is utilized in the aggregation of 10Gbps interfaces in a 40Gbps environment.

Features

  • 40Gbps breakout to 4 x 10Gbps interfaces
  • Electrical interface compliant to SFF-8436 and SFF-8431
  • Electrically hot-pluggable
  • Power dissipation < 1.0W per SFP+ cable ends
  • Power dissipation < 1.5W QSFP+ end

Application

  • 10G Ethernet Aggregation
  • Data Centers/Enterprise Networking
  • Inter-Rack links
  • 40G Ethernet
  • Intra-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQSP40-010
Product Name Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 10 meters, MSA Compatible
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00006 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Optical Fiber, Bow-Tie, 1550-1650 nm, 0.14-0.18 NA. - F-HB1500 - Newport MKS
Specs
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1400 to 0.1800
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details