L-com, Inc. Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 1 meter, MSA Compatible AOCQSP40-001

Description
The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+ (10Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP40 is utilized in the aggregation of 10Gbps interfaces in a 40Gbps environment. Features 40Gbps breakout to 4 x 10Gbps interfaces Power dissipation < 1.5W QSFP+ end Electrical interface compliant to SFF-8436 and SFF-8431 Electrically hot-pluggable Power dissipation < 1.0W per SFP+ cable ends Application 10G Ethernet Aggregation Data Centers/Enterprise Networking 40G Ethernet Inter-Rack links Intra-Rack links
Datasheet
Description
The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+ (10Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP40 is utilized in the aggregation of 10Gbps interfaces in a 40Gbps environment. Features 40Gbps breakout to 4 x 10Gbps interfaces Power dissipation < 1.5W QSFP+ end Electrical interface compliant to SFF-8436 and SFF-8431 Electrically hot-pluggable Power dissipation < 1.0W per SFP+ cable ends Application 10G Ethernet Aggregation Data Centers/Enterprise Networking 40G Ethernet Inter-Rack links Intra-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 1 meter, MSA Compatible - AOCQSP40-001 - L-com, Inc.
North Andover, MA, United States
Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 1 meter, MSA Compatible
AOCQSP40-001
Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 1 meter, MSA Compatible AOCQSP40-001
The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+ (10Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP40 is utilized in the aggregation of 10Gbps interfaces in a 40Gbps environment. Features 40Gbps breakout to 4 x 10Gbps interfaces Power dissipation < 1.5W QSFP+ end Electrical interface compliant to SFF-8436 and SFF-8431 Electrically hot-pluggable Power dissipation < 1.0W per SFP+ cable ends Application 10G Ethernet Aggregation Data Centers/Enterprise Networking 40G Ethernet Inter-Rack links Intra-Rack links

The AOCQSP40 is an active optical breakout cable designed for use in 40Gigabit Ethernet links. The QSFP+ (40Gbps) interface is electrically compliant and mechanically compliant with the SFF-8436. The SFP+ (10Gbps) interface is electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCQSP40 is utilized in the aggregation of 10Gbps interfaces in a 40Gbps environment.

Features

  • 40Gbps breakout to 4 x 10Gbps interfaces
  • Power dissipation < 1.5W QSFP+ end
  • Electrical interface compliant to SFF-8436 and SFF-8431
  • Electrically hot-pluggable
  • Power dissipation < 1.0W per SFP+ cable ends

Application

  • 10G Ethernet Aggregation
  • Data Centers/Enterprise Networking
  • 40G Ethernet
  • Inter-Rack links
  • Intra-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQSP40-001
Product Name Active Optical Cable Breakout QSFP+ 40Gbps to 4x10G SFP+, 1 meter, MSA Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details
Patch Cord, Endlessly Singlemode PM Fiber, 5 µm Core, 1 m, FC/UPC - F-SM5-PM-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Connector Type FC; FC/UPC
View Details