L-com, Inc. Active Optical Cable QSFP+ 40Gbps, 5 meters, Arista Compatible AOCQP40-005-AR

Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Arista Compatible Electrical interface compliant to SFF-8436 Power dissipation < 1.5W per cable end Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Application Data Centers/Enterprise Networking 40G Ethernet Inter-Rack links Intra-Rack links
Datasheet
Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Arista Compatible Electrical interface compliant to SFF-8436 Power dissipation < 1.5W per cable end Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Application Data Centers/Enterprise Networking 40G Ethernet Inter-Rack links Intra-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable QSFP+ 40Gbps, 5 meters, Arista Compatible - AOCQP40-005-AR - L-com, Inc.
North Andover, MA, United States
Active Optical Cable QSFP+ 40Gbps, 5 meters, Arista Compatible
AOCQP40-005-AR
Active Optical Cable QSFP+ 40Gbps, 5 meters, Arista Compatible AOCQP40-005-AR
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Arista Compatible Electrical interface compliant to SFF-8436 Power dissipation < 1.5W per cable end Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Application Data Centers/Enterprise Networking 40G Ethernet Inter-Rack links Intra-Rack links

The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Arista Compatible
  • Electrical interface compliant to SFF-8436
  • Power dissipation < 1.5W per cable end
  • Electrically hot-pluggable
  • Up to 42Gbps (4 x 10Gbps lanes)

Application

  • Data Centers/Enterprise Networking
  • 40G Ethernet
  • Inter-Rack links
  • Intra-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQP40-005-AR
Product Name Active Optical Cable QSFP+ 40Gbps, 5 meters, Arista Compatible
Connector Type ST
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fibre Optic Cable - 2846828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details
Polarization Maintaining Optical Fiber, Erbium Doped, PM EDFAs - F-DHB1500 - Newport MKS
Specs
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.2200 to 0.2600
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details