L-com, Inc. Active Optical Cable QSFP+ 40Gbps, 10 meter, Cisco Compatible AOCQP40-010-CS

Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8436 Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Cisco Compatible Power dissipation < 1.5W per cable end Application 40G Ethernet Inter-Rack links Intra-Rack links Data Centers/Enterprise Networking
Datasheet
Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8436 Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Cisco Compatible Power dissipation < 1.5W per cable end Application 40G Ethernet Inter-Rack links Intra-Rack links Data Centers/Enterprise Networking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable QSFP+ 40Gbps, 10 meter, Cisco Compatible - AOCQP40-010-CS - L-com, Inc.
North Andover, MA, United States
Active Optical Cable QSFP+ 40Gbps, 10 meter, Cisco Compatible
AOCQP40-010-CS
Active Optical Cable QSFP+ 40Gbps, 10 meter, Cisco Compatible AOCQP40-010-CS
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrical interface compliant to SFF-8436 Electrically hot-pluggable Up to 42Gbps (4 x 10Gbps lanes) Cisco Compatible Power dissipation < 1.5W per cable end Application 40G Ethernet Inter-Rack links Intra-Rack links Data Centers/Enterprise Networking

The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Electrical interface compliant to SFF-8436
  • Electrically hot-pluggable
  • Up to 42Gbps (4 x 10Gbps lanes)
  • Cisco Compatible
  • Power dissipation < 1.5W per cable end

Application

  • 40G Ethernet
  • Inter-Rack links
  • Intra-Rack links
  • Data Centers/Enterprise Networking
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQP40-010-CS
Product Name Active Optical Cable QSFP+ 40Gbps, 10 meter, Cisco Compatible
Connector Type SC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, FC. - F-MBE-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type FC; FC/UPC
View Details