L-com, Inc. Active Optical Cable QSFP+ 40Gbps, 7 meters, Arista Compatible AOCQP40-007-AR

Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrically hot-pluggable Power dissipation < 1.5W per cable end Up to 42Gbps (4 x 10Gbps lanes) Arista Compatible Electrical interface compliant to SFF-8436 Application 40G Ethernet Inter-Rack links Intra-Rack links Data Centers/Enterprise Networking
Datasheet
Description
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrically hot-pluggable Power dissipation < 1.5W per cable end Up to 42Gbps (4 x 10Gbps lanes) Arista Compatible Electrical interface compliant to SFF-8436 Application 40G Ethernet Inter-Rack links Intra-Rack links Data Centers/Enterprise Networking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable QSFP+ 40Gbps, 7 meters, Arista Compatible - AOCQP40-007-AR - L-com, Inc.
North Andover, MA, United States
Active Optical Cable QSFP+ 40Gbps, 7 meters, Arista Compatible
AOCQP40-007-AR
Active Optical Cable QSFP+ 40Gbps, 7 meters, Arista Compatible AOCQP40-007-AR
The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions. Features Electrically hot-pluggable Power dissipation < 1.5W per cable end Up to 42Gbps (4 x 10Gbps lanes) Arista Compatible Electrical interface compliant to SFF-8436 Application 40G Ethernet Inter-Rack links Intra-Rack links Data Centers/Enterprise Networking

The AOCQP40 is an active optical cable designed for use in 40Gigabit Ethernet links. They are electrically compliant and mechanically compliant with the QSFP+ MSA. The AOCQP40 allows for greater link length than direct attach cables, with a lower total power consumption than transceiver solutions.

Features

  • Electrically hot-pluggable
  • Power dissipation < 1.5W per cable end
  • Up to 42Gbps (4 x 10Gbps lanes)
  • Arista Compatible
  • Electrical interface compliant to SFF-8436

Application

  • 40G Ethernet
  • Inter-Rack links
  • Intra-Rack links
  • Data Centers/Enterprise Networking
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCQP40-007-AR
Product Name Active Optical Cable QSFP+ 40Gbps, 7 meters, Arista Compatible
Connector Type ST
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Optical Fiber, Singlemode, 820 nm, Bend Insensitive, Reduced Cladding. - F-SBB - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.7 µm (0.1457 mils)
Wavelength 820 to 850 nm (8200 to 8500 Å)
View Details