L-com, Inc. Active Optical Cable SFP+ 10Gbps, 5 meters, MSA Compatible AOCSP10-005

Description
The AOCSP10 is an active optical cable designed for use in 10 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP10 allows for greater link length than direct attach cables with a lower total cost and lower power consumption than transceiver-based solutions. Features Electrical interface compliant to SFF-8431 Electrically hot-pluggable Up to 11.1Gbps Data rate Power dissipation < 1.0W per cable end Application Data Centers/Enterprise Networking Inter-Rack links 10G Ethernet Intra-Rack links
Datasheet
Description
The AOCSP10 is an active optical cable designed for use in 10 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP10 allows for greater link length than direct attach cables with a lower total cost and lower power consumption than transceiver-based solutions. Features Electrical interface compliant to SFF-8431 Electrically hot-pluggable Up to 11.1Gbps Data rate Power dissipation < 1.0W per cable end Application Data Centers/Enterprise Networking Inter-Rack links 10G Ethernet Intra-Rack links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable SFP+ 10Gbps, 5 meters, MSA Compatible - AOCSP10-005 - L-com, Inc.
North Andover, MA, United States
Active Optical Cable SFP+ 10Gbps, 5 meters, MSA Compatible
AOCSP10-005
Active Optical Cable SFP+ 10Gbps, 5 meters, MSA Compatible AOCSP10-005
The AOCSP10 is an active optical cable designed for use in 10 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP10 allows for greater link length than direct attach cables with a lower total cost and lower power consumption than transceiver-based solutions. Features Electrical interface compliant to SFF-8431 Electrically hot-pluggable Up to 11.1Gbps Data rate Power dissipation < 1.0W per cable end Application Data Centers/Enterprise Networking Inter-Rack links 10G Ethernet Intra-Rack links

The AOCSP10 is an active optical cable designed for use in 10 Gigabit Ethernet links. They are electrically compliant with SFF-8431 and mechanically compliant with SFF-8432. The AOCSP10 allows for greater link length than direct attach cables with a lower total cost and lower power consumption than transceiver-based solutions.

Features

  • Electrical interface compliant to SFF-8431
  • Electrically hot-pluggable
  • Up to 11.1Gbps Data rate
  • Power dissipation < 1.0W per cable end

Application

  • Data Centers/Enterprise Networking
  • Inter-Rack links
  • 10G Ethernet
  • Intra-Rack links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number AOCSP10-005
Product Name Active Optical Cable SFP+ 10Gbps, 5 meters, MSA Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, 820 nm, Bend Insensitive, Reduced Cladding. - F-SBB - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.7 µm (0.1457 mils)
Wavelength 820 to 850 nm (8200 to 8500 Å)
View Details