TE Connectivity Datasheets for Shrink Tubing
Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more
| Product Name | Notes |
|---|---|
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material Code : 4 Configuration Features Lipped : No Other Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape... | |
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : .55... | |
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Occasional Fluid... | |
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term Fluid Immersion... | |
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 20 Material : Modified Fluoro-Elastomer Material Code : 51 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term Fluid Immersion... | |
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : No Dimensions Inside Diameter as Supplied : 31 MM | |
| Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : No Dimensions Inside Diameter as Supplied : 28.4 MM [1.12 INCH ]... | |
| Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 15.7 - 35 MM | |
| Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 16.8 - 38 MM | |
| Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material Code : 25 Configuration Features Lipped : No Other Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Long-Term Fluid... | |
| Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 15.7 -... | |
| Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter :... | |
| Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Water, Hydraulic Fluid, Lubricating Oil, De-Icing Fluid Primary Product Color : Clear Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Cut Length :... | |
| Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Water, Hydraulic Fluid, Lubricating Oil, Aviation Fuel, Chemicals/Solvents Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions... | |
| Body Features Flexibility : Flexible Fluid Type : Engine Oil, Hydraulic Fluid, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2.5:1 Dimensions Expanded Inside Diameter (Min) : 17.8 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Gray Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 18 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Orange Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Yellow/Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 24 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 1.5 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Brown Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.8 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Brown Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline Primary Product Color : Yellow/Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 51 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline Primary Product Color : Yellow/Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19 MM [.75 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Gray Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 1.5 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 12 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 60 MM [2.362 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Yellow/Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Gasoline, Hydraulic Fluid Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Gasoline, Hydraulic Fluid Primary Product Color : Gray Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Gasoline, Hydraulic Fluid Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 1.6 MM [.063 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : White Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM [.187 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Power Steering Fluid, Antifreeze, (ATF) Automatic Transmission Fluid, Brake Fluid, Diesel Fuel, Motor Oil, Unleaded Gasoline Primary Product Color : Black Primary Product Material : Crosslinked... | |
| Body Features Flexibility : Flexible Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM [.374 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Brake Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 2.36 MM [.093 INCH ] Recovered... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 1220 MM [48.031 INCH ] Expanded Inside... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Hydraulic Fluid, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 1220 MM [48.031 INCH ] Expanded Inside... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Hydraulic Fluid, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM [.375 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Insulating Oil, Hydraulic Fluid, Brake Fluid, Lubricating Oil, Diesel Fuel, Unleaded Gasoline Material Systems Code : 100 Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM [.374 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 6:1 Dimensions Expanded Inside Diameter (Min) (INCH) : 1.5 Product Length : 152.4 MM | |
| Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 3 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration... | |
| Body Features Flexibility : Flexible Material Code : 12 Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Modified Fluoro-Elastomer Sealant Type : None Shrink Ratio : 2:1 Configuration Features Adhesive Requirement :... | |
| Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Sealant Type : None Shrink Ratio : 2:1 Configuration Features Adhesive Requirement :... | |
| Body Features Flexibility : Flexible Primary Product Color : Clear Primary Product Material : Adhesive Dimensions Product Length : 15 MM [.590 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging... | |
| Body Features Flexibility : Flexible Primary Product Material : Fluoropolymer Dimensions Expanded Inside Diameter (Min) : 2.97 MM [.117 INCH ] Product Width : 3.15 MM [.124 INCH ] Product Type Features Molded Part Type : Accessories | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Diesel Fuel, Hydraulic Fluid Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9 MM [.354 INCH ]... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Diesel Fuel, Lubricating Oil, Hydraulic Fluid, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Engine Oil, Hydraulic Fluid, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 5 MM | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Gasoline, Hydraulic Fluid, Engine Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 3.2 MM | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Dimensions Cut Length : 272 MM [10.71 INCH ] Expanded Inside Diameter (Min) : 26 MM [1.02 INCH ] Recovered... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : VDE 0370 Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1000 MM [39.37 INCH ] Expanded Inside... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Water, VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 25 MM [.984 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Aviation Fuel, Water, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2.5:1 Dimensions Expanded Inside Diameter (Min) : 6.1 MM [.24 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 10.8 MM [.425 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Brake Fluid Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 10.85 MM [.427 INCH ] Product... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Hydraulic Fluid, Lubricating Oil, Brake Fluid, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 1.14 MM [.045 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 80 MM [3.15 INCH ] Expanded Inside... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 90 MM [3.543 INCH ] Expanded Inside... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 10.8 MM [.425 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 7.44 MM [.293 INCH ] Recovered Inside Diameter... | |
| Body Features Flexibility : Semi-Rigid Material Code : 3 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside... | |
| Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Battery Acid, Diesel Fuel, Car Wash Detergent, Brake Fluid, Hydraulic Fluid, Lubricating Oil, Unleaded Gasoline Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Battery Acid, Lubricating Oil, Diesel Fuel, Unleaded Gasoline, Brake Fluid, Car Wash Detergent, Hydraulic Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Battery Acid, Unleaded Gasoline, Brake Fluid, Car Wash Detergent, Lubricating Oil, Hydraulic Fluid, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Brake Fluid, Hydraulic Fluid, Unleaded Gasoline, Diesel Fuel, Lubricating Oil, Battery Acid, Car Wash Detergent Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Brake Fluid, Lubricating Oil, Diesel Fuel, Hydraulic Fluid, Battery Acid, Unleaded Gasoline, Car Wash Detergent Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Brake Fluid, Unleaded Gasoline, Diesel Fuel, Car Wash Detergent, Hydraulic Fluid, Battery Acid, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Car Wash Detergent, Brake Fluid, Battery Acid, Diesel Fuel, Unleaded Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Lubricating Oil, Brake Fluid, Car Wash Detergent, Unleaded Gasoline, Diesel Fuel, Battery Acid, Hydraulic Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Antifreeze, Lubricating Oil, Car Wash Detergent, Hydraulic Fluid, Unleaded Gasoline, Brake Fluid, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Brake Fluid, Hydraulic Fluid, Lubricating Oil, Diesel Fuel, Unleaded Gasoline, Antifreeze, Car Wash Detergent Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Car Wash Detergent, Antifreeze, Diesel Fuel, Lubricating Oil, Unleaded Gasoline, Hydraulic Fluid, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Car Wash Detergent, Hydraulic Fluid, Antifreeze, Brake Fluid, Lubricating Oil, Unleaded Gasoline, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Car Wash Detergent, Hydraulic Fluid, Antifreeze, Diesel Fuel, Unleaded Gasoline, Lubricating Oil, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Diesel Fuel, Car Wash Detergent, Lubricating Oil, Hydraulic Fluid, Unleaded Gasoline, Brake Fluid, Antifreeze Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Lubricating Oil, Antifreeze, Water, Hydraulic Fluid, Gasoline, Diesel Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Antifreeze, Diesel Fuel, Hydraulic Fluid, Unleaded Gasoline, Car Wash Detergent, Battery Acid, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Battery Acid, Lubricating Oil, Car Wash Detergent, Antifreeze, Diesel Fuel, Unleaded Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Hydraulic Fluid, Battery Acid, Car Wash Detergent, Antifreeze, Unleaded Gasoline, Lubricating Oil, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Unleaded Gasoline, Car Wash Detergent, Diesel Fuel, Lubricating Oil, Antifreeze, Battery Acid, Hydraulic Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Antifreeze, Battery Acid, Brake Fluid, Unleaded Gasoline, Diesel Fuel, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Antifreeze, Diesel Fuel, Brake Fluid, Battery Acid, Lubricating Oil, Unleaded Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Lubricating Oil, Brake Fluid, Antifreeze, Battery Acid, Hydraulic Fluid, Unleaded Gasoline, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Lubricating Oil, Hydraulic Fluid, Unleaded Gasoline, Diesel Fuel, Brake Fluid, Antifreeze, Battery Acid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Unleaded Gasoline, Battery Acid, Antifreeze, Hydraulic Fluid, Brake Fluid, Diesel Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Unleaded Gasoline, Hydraulic Fluid, Battery Acid, Lubricating Oil, Brake Fluid, Antifreeze, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : De-Icing Fluid, Water, Isopropyl Alcohol, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Aviation Fuel, Brake Fluid, Diesel Fuel Material Systems Code : 20 Primary Product Color :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Battery Acid, Car Wash Detergent, Antifreeze, Unleaded Gasoline, Brake Fluid, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Brake Fluid, Antifreeze, Battery Acid, Hydraulic Fluid, Unleaded Gasoline, Lubricating Oil, Car Wash Detergent Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Brake Fluid, Car Wash Detergent, Hydraulic Fluid, Battery Acid, Unleaded Gasoline, Lubricating Oil, Antifreeze Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Brake Fluid, Lubricating Oil, Hydraulic Fluid, Unleaded Gasoline, Antifreeze, Battery Acid, Car Wash Detergent Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Hydraulic Fluid, Unleaded Gasoline, Antifreeze, Lubricating Oil, Battery Acid, Car Wash Detergent, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Hydraulic Fluid, Unleaded Gasoline, Battery Acid, Antifreeze, Car Wash Detergent, Brake Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Unleaded Gasoline, Antifreeze, Hydraulic Fluid, Car Wash Detergent, Lubricating Oil, Battery Acid, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Water, Battery Acid, Lubricating Oil, Gasoline, Antifreeze, Hydraulic Fluid Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Water, Lubricating Oil, Antifreeze, Hydraulic Fluid, Gasoline, Battery Acid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Gasoline, Battery Acid, Diesel Fuel, Water, Hydraulic Fluid, Antifreeze, Lubricating Oil Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Gasoline, Diesel Fuel, Battery Acid, Antifreeze, Lubricating Oil, Hydraulic Fluid, Water Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Battery Acid, Lubricating Oil, Unleaded Gasoline, Diesel Fuel, Car Wash Detergent, Brake Fluid, Antifreeze Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Car Wash Detergent, Brake Fluid, Antifreeze, Unleaded Gasoline, Battery Acid, Lubricating Oil, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Water, Brake Fluid, Chemicals/Solvents, Aviation Fuel, Diesel Fuel, Lubricating Oil, De-Icing Fluid Material Systems Code : 20 Primary Product Color : Black Primary... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Antifreeze, Battery Acid, Gasoline, Water, Hydraulic Fluid, Diesel Fuel Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Antifreeze, Battery Acid, Hydraulic Fluid, Diesel Fuel, Car Wash Detergent, Unleaded Gasoline, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Antifreeze, Gasoline, Hydraulic Fluid, Water, Diesel Fuel, Battery Acid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Battery Acid, Antifreeze, Hydraulic Fluid, Diesel Fuel, Car Wash Detergent, Brake Fluid, Unleaded Gasoline Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Brake Fluid, Diesel Fuel, Antifreeze, Battery Acid, Car Wash Detergent, Unleaded Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Car Wash Detergent, Antifreeze, Diesel Fuel, Battery Acid, Brake Fluid, Unleaded Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Car Wash Detergent, Antifreeze, Diesel Fuel, Brake Fluid, Hydraulic Fluid, Unleaded Gasoline, Battery Acid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Car Wash Detergent, Hydraulic Fluid, Brake Fluid, Battery Acid, Antifreeze, Diesel Fuel, Unleaded Gasoline Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Diesel Fuel, Antifreeze, Water, Gasoline, Battery Acid, Hydraulic Fluid Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Diesel Fuel, Unleaded Gasoline, Antifreeze, Car Wash Detergent, Brake Fluid, Battery Acid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Unleaded Gasoline, Antifreeze, Car Wash Detergent, Diesel Fuel, Battery Acid, Brake Fluid, Hydraulic Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Unleaded Gasoline, Diesel Fuel, Brake Fluid, Car Wash Detergent, Battery Acid, Antifreeze, Hydraulic Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Water, Chemicals/Solvents, De-Icing Fluid, Hydraulic Fluid, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Hydraulic Fluid, Brake Fluid, Lubricating Oil, Antifreeze, Car Wash Detergent, Battery Acid, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Lubricating Oil, Diesel Fuel, Car Wash Detergent, Antifreeze, Hydraulic Fluid, Battery Acid, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Water, Hydraulic Fluid, Antifreeze, Diesel Fuel, Lubricating Oil, Battery Acid, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Water, Hydraulic Fluid, Aviation Fuel, Diesel Fuel, Lubricating Oil, Brake Fluid Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked... | |
| Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 23.2 MM [.913 INCH ] Recovered Inside Diameter (Max) : 11 MM | |
| Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 30 MM [1.181 INCH ] Recovered Inside Diameter (Max) : 14 MM | |
| Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 5.6 MM [.22 INCH ] Recovered Inside Diameter (Max) : 2.5 MM | |
| Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 7.6 MM [.299 INCH ] Recovered Inside Diameter (Max) : 3.5 MM | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 24 MM | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 25 MM | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 30 MM | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 36 MM | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Dimensions Inside Diameter Range... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) :... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) :... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range :... | |
| Body Features Material Code : 125 Material Systems Code : 300 Primary Product Material : Modified Fluoropolymer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) :... | |
| Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 24 MM ,... | |
| Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 5 MM , 3.5 MM ,... | |
| Body Features Material Code : 25 Material Systems Code : 25 Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Housing Features Body Orientation : Straight Other Adhesive Code : 225 Molded Part Shape Code :... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Housing Features Body Orientation : Right Angle Other Adhesive... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Housing Features Body Orientation : Straight Other Adhesive Code :... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 6 MM ,... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter Range : 14.2... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Expanded Inside Diameter (Min) : 16 MM | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Expanded Inside Diameter (Min) : 28.4 MM | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM ,... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM ,... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM ,... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM ,... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 5 MM ,... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM ,... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 10.4... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 14.2... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 17.9... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 28.2... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 29.5 MM | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 4 Dimensions Inside... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) :... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Housing Features Body Orientation : Straight Other Adhesive Code :... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Dimensions Inside Diameter Range... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 11 MM ,... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM , 10 MM ,... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 18 MM , 16 MM ,... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 11 MM ,... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 30 MM [1.18 INCH ]... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) :... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM | |
| Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 14 MM , 16 MM ,... | |
| Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 14 MM , 20 MM ,... | |
| Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 22.4 MM [.88 INCH ]... | |
| Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 23.4 MM [.92 INCH ]... | |
| Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Housing Features Body Orientation : Straight Other Adhesive... | |
| Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) :... | |
| Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 5 Dimensions Inside Diameter Range (Body) :... | |
| Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 14 MM , 16 MM ,... | |
| Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 22.1 - 35.6 MM | |
| Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 31 MM [1.22 INCH ] Housing... | |
| Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 35.6 MM [1.4 INCH ] Housing... | |
| Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Housing Features Body Orientation : Straight Other Adhesive Code :... | |
| Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range... | |
| Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 11.4... | |
| Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 22 MM ,... | |
| Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Lipped : Yes Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage... | |
| Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 18 MM ,... | |
| Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 47.8 MM [1.88 INCH ]... | |
| Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) :... | |
| Body Features Primary Product Color : Amber Primary Product Material : Adhesive Other Meets Low Outgassing Requirements : No Product Type Features Wall Type : Single Wall Usage Conditions Tubing Flammability Type : Non-Flame-Retardant | |
| Body Features Primary Product Color : Black Product Type Features Sealing Sleeve Product Type : RayOLOn General Purpose Kit Usage Conditions Flammability Performance : Low Fire Hazard | |
| Body Features Primary Product Color : Black Primary Product Material : Adhesive Other Meets Low Outgassing Requirements : No Product Type Features Wall Type : Single Wall Usage Conditions Tubing Flammability Type : Non-Flame-Retardant | |
| Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : 2.5:1 Dimensions Expanded Inside Diameter (Min) : 80 MM [3.14 INCH ] Recovered Inside Diameter (Max) : 35 MM [1.37 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl ene (PTFE) Dimensions Expanded Inside Diameter (Min) : 2.4 MM [.094 INCH ] Recovered Inside Diameter (Max) : 2.26 MM [.088 INCH ] Tubing Size Range : 2.26 -... | |
| Body Features Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl ene (PTFE) Dimensions Expanded Inside Diameter (Min) : 3.1 MM [.122 INCH ] Product Length : 13 MM [.512 INCH ] Recovered Inside Diameter (Max) : 2.84 MM [.112 INCH ] Tubing... | |
| Body Features Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl ene (PTFE) Dimensions Expanded Inside Diameter (Min) : 3.1 MM [.122 INCH ] Recovered Inside Diameter (Max) : 2.84 MM [.111 INCH ] Tubing Size Range : 2.84 -... | |
| Body Features Primary Product Material : Polytetrafluoroethyl ene (PTFE) Dimensions Expanded Inside Diameter (Min) : 3.1 MM [.122 INCH ] Heat Shrink Tubing Size Range : 2.84 - 3.1 MM [.111 - .122 INCH ] Recovered Inside Diameter (Max) :... | |
| Configuration Features Adhesive Requirement : Adhesive Purchased Separately Housing Features Body Orientation : Right Angle Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] |
| << Prev | Next >> |