TE Connectivity
Heat Shrink Tubing
675705-000
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Hydraulic Fluid, Lubricating Oil, Brake Fluid, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 90 MM [3.546 INCH ] Expanded Inside Diameter (Min) : 11.6 MM [.456 INCH ] Heat Shrink Tubing Size Range : 2.5 - 11.6 MM [.098 - .456 INCH ] Recovered Inside Diameter (Max) : 2.5 MM [.098 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM [.06 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : SCT Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Vibration, Abrasion, Mechanical Damage, Strain Relief Operating Temperature Range (DEGC) : -40 - 150 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125
Request a Quote
Email Supplier
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Hydraulic Fluid, Lubricating Oil, Brake Fluid, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 90 MM [3.546 INCH ] Expanded Inside Diameter (Min) : 11.6 MM [.456 INCH ] Heat Shrink Tubing Size Range : 2.5 - 11.6 MM [.098 - .456 INCH ] Recovered Inside Diameter (Max) : 2.5 MM [.098 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM [.06 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : SCT Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Vibration, Abrasion, Mechanical Damage, Strain Relief Operating Temperature Range (DEGC) : -40 - 150 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Hydraulic Fluid, Lubricating Oil, Brake Fluid, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 90 MM [3.546 INCH ] Expanded Inside Diameter (Min) : 11.6 MM [.456 INCH ] Heat Shrink Tubing Size Range : 2.5 - 11.6 MM [.098 - .456 INCH ] Recovered Inside Diameter (Max) : 2.5 MM [.098 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM [.06 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : SCT Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Vibration, Abrasion, Mechanical Damage, Strain Relief Operating Temperature Range (DEGC) : -40 - 150 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Water, Hydraulic Fluid, Lubricating Oil, Brake Fluid, Aviation Fuel
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Cut Length : 90 MM [3.546 INCH ]
- Expanded Inside Diameter (Min) : 11.6 MM [.456 INCH ]
- Heat Shrink Tubing Size Range : 2.5 - 11.6 MM [.098 - .456 INCH ]
- Recovered Inside Diameter (Max) : 2.5 MM [.098 INCH ]
- Recovered Wall Thickness (Nominal) : 1.52 MM [.06 INCH ]
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : SCT
- Wall Type : Dual
Usage Conditions
- Fluid Resistance : Moisture/Spray Protection, Splash Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Fluids, Vibration, Abrasion, Mechanical Damage, Strain Relief
- Operating Temperature Range (DEGC) : -40 - 150
- Recovery Temperature (DEGC) : 135
- Shrink Temperature (Min) (DEGC) : 125
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
675705-000 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Crosslinked Polyolefin
Operating Temperature
-40 to 110 C (-40 to 230 F)
View Details
Material
Polyolefin; Crosslinked Polyolefin
Features
Flame Retardant
View Details