TE Connectivity Heat Shrink Boots 705755-000

Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 35.6 MM  [1.4 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Adhesive Code : 164 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 35.6 MM  [1.4 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Adhesive Code : 164 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 705755-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
705755-000
Heat Shrink Boots 705755-000
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 35.6 MM  [1.4 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Adhesive Code : 164 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 51
  • Material Systems Code : 20
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Expanded Inside Diameter (Min) : 35.6 MM  [1.4 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SC-X-15112

Other


  • Adhesive Code : 164
  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 705755-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
705755-000
shrink tube 705755-000
Blow Molded Parts

Blow Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
705755-000
shrink tube 705755-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 705755-000 705755-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 084483-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 016211-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 055747-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P034 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers