TE Connectivity Heat Shrink Tubing 690926-000

Description
Body Features Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl ene (PTFE) Dimensions Expanded Inside Diameter (Min) : 2.4 MM  [.094 INCH ] Recovered Inside Diameter (Max) : 2.26 MM  [.088 INCH ] Tubing Size Range : 2.26 - 2.4 MM  [.088 - .094 INCH ] Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Box Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl ene (PTFE) Dimensions Expanded Inside Diameter (Min) : 2.4 MM  [.094 INCH ] Recovered Inside Diameter (Max) : 2.26 MM  [.088 INCH ] Tubing Size Range : 2.26 - 2.4 MM  [.088 - .094 INCH ] Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Box Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 690926-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
690926-000
Heat Shrink Tubing 690926-000
Body Features Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl ene (PTFE) Dimensions Expanded Inside Diameter (Min) : 2.4 MM  [.094 INCH ] Recovered Inside Diameter (Max) : 2.26 MM  [.088 INCH ] Tubing Size Range : 2.26 - 2.4 MM  [.088 - .094 INCH ] Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Box Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Flame-Retardant

Body Features


  • Primary Product Color : Clear
  • Primary Product Material : Polytetrafluoroethylene (PTFE)

Dimensions


  • Expanded Inside Diameter (Min) : 2.4 MM  [.094 INCH ]
  • Recovered Inside Diameter (Max) : 2.26 MM  [.088 INCH ]
  • Tubing Size Range : 2.26 - 2.4 MM  [.088 - .094 INCH ]

Other


  • Meets Low Outgassing Requirements : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 690926-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 058959-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0879832001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
shrink tube - 035250-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 034217-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers