Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Expanded Inside Diameter (Min) : 30 MM [1.18 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : SAE AS81765/1 Type I
Other Adhesive Code : 180 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Expanded Inside Diameter (Min) : 30 MM [1.18 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : SAE AS81765/1 Type I
Other Adhesive Code : 180 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Expanded Inside Diameter (Min) : 30 MM [1.18 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : SAE AS81765/1 Type I
Other Adhesive Code : 180 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features
Material Code : 3
Material Systems Code : 10
Primary Product Material : Semi-Rigid Modified Polyolefin
Configuration Features
Adhesive Requirement : Adhesive Precoat
Lipped : Yes
Dimensions
Expanded Inside Diameter (Min) : 30 MM [1.18 INCH ]
Housing Features
Body Orientation : Straight
Industry Standards
Compatible With Approved Standards Products : SAE AS81765/1 Type I
Other
Adhesive Code : 180
Molded Part Shape Code : 202
Usage Conditions
Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]