TE Connectivity Heat Shrink Tubing 7028556008

Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Water, Hydraulic Fluid, Lubricating Oil, De-Icing Fluid Primary Product Color : Clear Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Cut Length : 10 MM  [.394 INCH ] Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Recovered Inside Diameter (Max) : .79 MM  [.031 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.1 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : RT-375 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Abrasion, Mechanical Damage, Strain Relief Operating Temperature Range (DEGC) : -55 - 150 Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 125
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Water, Hydraulic Fluid, Lubricating Oil, De-Icing Fluid Primary Product Color : Clear Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Cut Length : 10 MM  [.394 INCH ] Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Recovered Inside Diameter (Max) : .79 MM  [.031 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.1 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : RT-375 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Abrasion, Mechanical Damage, Strain Relief Operating Temperature Range (DEGC) : -55 - 150 Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 7028556008 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
7028556008
Heat Shrink Tubing 7028556008
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Water, Hydraulic Fluid, Lubricating Oil, De-Icing Fluid Primary Product Color : Clear Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Cut Length : 10 MM  [.394 INCH ] Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Recovered Inside Diameter (Max) : .79 MM  [.031 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.1 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : RT-375 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Abrasion, Mechanical Damage, Strain Relief Operating Temperature Range (DEGC) : -55 - 150 Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 125

Body Features


  • Flexibility : Flexible
  • Fluid Type : Aviation Fuel, Water, Hydraulic Fluid, Lubricating Oil, De-Icing Fluid
  • Primary Product Color : Clear
  • Primary Product Material : Crosslinked Fluoropolymer
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 10 MM  [.394 INCH ]
  • Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ]
  • Recovered Inside Diameter (Max) : .79 MM  [.031 INCH ]
  • Recovered Wall Thickness (Nominal) : .25 MM  [.1 INCH ]
  • Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RT-375
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Highly Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids, Abrasion, Mechanical Damage, Strain Relief
  • Operating Temperature Range (DEGC) : -55 - 150
  • Recovery Temperature (DEGC) : 150
  • Shrink Temperature (Min) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 7028556008
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 057409-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 041925N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 034353N002 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 078797-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details