TE Connectivity Bushings & Bobbins 704450-000

Description
Body Features Flexibility : Semi-Rigid Material Code : 3 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 28 MM  [1.1 INCH ] Product Width : 10 MM  [.39 INCH ] Recovered Inside Diameter (Max) : 10.2 MM  [.4 INCH ] Other Adhesive Code : S1017, S1048 Size Code : 42 Product Type Features Molded Part Type : Accessories Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Material Code : 3 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 28 MM  [1.1 INCH ] Product Width : 10 MM  [.39 INCH ] Recovered Inside Diameter (Max) : 10.2 MM  [.4 INCH ] Other Adhesive Code : S1017, S1048 Size Code : 42 Product Type Features Molded Part Type : Accessories Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings & Bobbins - 704450-000 - TE Connectivity
Berwyn, PA, United States
Bushings & Bobbins
704450-000
Bushings & Bobbins 704450-000
Body Features Flexibility : Semi-Rigid Material Code : 3 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 28 MM  [1.1 INCH ] Product Width : 10 MM  [.39 INCH ] Recovered Inside Diameter (Max) : 10.2 MM  [.4 INCH ] Other Adhesive Code : S1017, S1048 Size Code : 42 Product Type Features Molded Part Type : Accessories Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Flexibility : Semi-Rigid
  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Color : Black
  • Primary Product Material : Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 28 MM  [1.1 INCH ]
  • Product Width : 10 MM  [.39 INCH ]
  • Recovered Inside Diameter (Max) : 10.2 MM  [.4 INCH ]

Other


  • Adhesive Code : S1017, S1048
  • Size Code : 42

Product Type Features


  • Molded Part Type : Accessories

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now Datasheet
shrink tube - 704450-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
704450-000
shrink tube 704450-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 704450-000 704450-000
Product Name Bushings & Bobbins shrink tube
Material Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 053085-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 061664-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 053425-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 069783M015 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details