TE Connectivity Heat Shrink Tubing 6979346055

Description
Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Unleaded Gasoline, Battery Acid, Antifreeze, Hydraulic Fluid, Brake Fluid, Diesel Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 30 MM  [1.181 INCH ] Product Length : 390 MM  [15.354 INCH ] Recovered Inside Diameter (Max) : 15 MM  [.591 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Flexing, Abrasion Resistant, Vibration, Cut-Through, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Unleaded Gasoline, Battery Acid, Antifreeze, Hydraulic Fluid, Brake Fluid, Diesel Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 30 MM  [1.181 INCH ] Product Length : 390 MM  [15.354 INCH ] Recovered Inside Diameter (Max) : 15 MM  [.591 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Flexing, Abrasion Resistant, Vibration, Cut-Through, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 6979346055 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
6979346055
Heat Shrink Tubing 6979346055
Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Unleaded Gasoline, Battery Acid, Antifreeze, Hydraulic Fluid, Brake Fluid, Diesel Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 30 MM  [1.181 INCH ] Product Length : 390 MM  [15.354 INCH ] Recovered Inside Diameter (Max) : 15 MM  [.591 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Flexing, Abrasion Resistant, Vibration, Cut-Through, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Car Wash Detergent, Unleaded Gasoline, Battery Acid, Antifreeze, Hydraulic Fluid, Brake Fluid, Diesel Fuel, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Polyethylene/Polyester
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 30 MM  [1.181 INCH ]
  • Product Length : 390 MM  [15.354 INCH ]
  • Recovered Inside Diameter (Max) : 15 MM  [.591 INCH ]

Industry Standards


  • Flammability Test Method : FMVSS 302

Operation/Application


  • Mechanical Resistance : Flexing, Abrasion Resistant, Vibration, Cut-Through, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Material Type : Fiber & Fabric
  • Wall Type : Braid Wall

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 6979346055
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 042787J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers
Heat Shrink Tubing - 051417-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Power Cable Wraps - 048242-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Power Cable Heat Shrink Tubing - 082743-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details