TE Connectivity Heat Shrink Tubing 690969-000

Description
Body Features Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl ene (PTFE) Dimensions Expanded Inside Diameter (Min) : 3.1 MM  [.122 INCH ] Recovered Inside Diameter (Max) : 2.84 MM  [.111 INCH ] Tubing Size Range : 2.84 - 3.1 MM  [.111 - .122 INCH ] Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Bag & Box Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl ene (PTFE) Dimensions Expanded Inside Diameter (Min) : 3.1 MM  [.122 INCH ] Recovered Inside Diameter (Max) : 2.84 MM  [.111 INCH ] Tubing Size Range : 2.84 - 3.1 MM  [.111 - .122 INCH ] Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Bag & Box Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 690969-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
690969-000
Heat Shrink Tubing 690969-000
Body Features Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl ene (PTFE) Dimensions Expanded Inside Diameter (Min) : 3.1 MM  [.122 INCH ] Recovered Inside Diameter (Max) : 2.84 MM  [.111 INCH ] Tubing Size Range : 2.84 - 3.1 MM  [.111 - .122 INCH ] Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Bag & Box Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Flame-Retardant

Body Features


  • Primary Product Color : Clear
  • Primary Product Material : Polytetrafluoroethylene (PTFE)

Dimensions


  • Expanded Inside Diameter (Min) : 3.1 MM  [.122 INCH ]
  • Recovered Inside Diameter (Max) : 2.84 MM  [.111 INCH ]
  • Tubing Size Range : 2.84 - 3.1 MM  [.111 - .122 INCH ]

Other


  • Meets Low Outgassing Requirements : No

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 690969-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0838016011 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
shrink tube - 084289-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 064683-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 042045-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers