TE Connectivity Heat Shrink Caps 740221-000

Description
Body Features Flexibility : Flexible Material Code : 12 Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Modified Fluoro-Elastomer Sealant Type : None Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Product Length : 68 MM  [2.7 INCH ] Recovered Inside Diameter (Max) : 11.4 MM  [.45 INCH ] Recovered Wall Thickness (Nominal) : 2.29 MM  [.09 INCH ] Wall Thickness : Medium Other Molded Part Shape Code : 101A Size Code : 62 Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range (DEGC) : -67 - 392 Resistance Properties : Immersion Protection Resistance Protection : Suitable for long term fluid immersion & elevated temperatures including fuel
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Material Code : 12 Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Modified Fluoro-Elastomer Sealant Type : None Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Product Length : 68 MM  [2.7 INCH ] Recovered Inside Diameter (Max) : 11.4 MM  [.45 INCH ] Recovered Wall Thickness (Nominal) : 2.29 MM  [.09 INCH ] Wall Thickness : Medium Other Molded Part Shape Code : 101A Size Code : 62 Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range (DEGC) : -67 - 392 Resistance Properties : Immersion Protection Resistance Protection : Suitable for long term fluid immersion & elevated temperatures including fuel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 740221-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
740221-000
Heat Shrink Caps 740221-000
Body Features Flexibility : Flexible Material Code : 12 Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Modified Fluoro-Elastomer Sealant Type : None Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Product Length : 68 MM  [2.7 INCH ] Recovered Inside Diameter (Max) : 11.4 MM  [.45 INCH ] Recovered Wall Thickness (Nominal) : 2.29 MM  [.09 INCH ] Wall Thickness : Medium Other Molded Part Shape Code : 101A Size Code : 62 Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range (DEGC) : -67 - 392 Resistance Properties : Immersion Protection Resistance Protection : Suitable for long term fluid immersion & elevated temperatures including fuel

Body Features


  • Flexibility : Flexible
  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Color : Black
  • Primary Product Material : Modified Fluoro-Elastomer
  • Sealant Type : None
  • Shrink Ratio : 2:1

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ]
  • Product Length : 68 MM  [2.7 INCH ]
  • Recovered Inside Diameter (Max) : 11.4 MM  [.45 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.29 MM  [.09 INCH ]
  • Wall Thickness : Medium

Other


  • Molded Part Shape Code : 101A
  • Size Code : 62

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Operating Temperature Range (DEGC) : -67 - 392
  • Resistance Properties : Immersion Protection
  • Resistance Protection : Suitable for long term fluid immersion & elevated temperatures including fuel
Buy Now Datasheet
shrink tube - 740221-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
740221-000
shrink tube 740221-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 740221-000 740221-000
Product Name Heat Shrink Caps shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 069783M011 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 057660-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0555824003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cable Transitions & Breakouts - 046933-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers