TE Connectivity Heat Shrink Tubing 690836-000

Description
Body Features Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl ene (PTFE) Dimensions Expanded Inside Diameter (Min) : 3.1 MM  [.122 INCH ] Recovered Inside Diameter (Max) : 2.84 MM  [.111 INCH ] Tubing Size Range : 2.84 - 3.1 MM  [.111 - .122 INCH ] Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Bag & Box Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl ene (PTFE) Dimensions Expanded Inside Diameter (Min) : 3.1 MM  [.122 INCH ] Recovered Inside Diameter (Max) : 2.84 MM  [.111 INCH ] Tubing Size Range : 2.84 - 3.1 MM  [.111 - .122 INCH ] Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Bag & Box Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 690836-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
690836-000
Heat Shrink Tubing 690836-000
Body Features Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl ene (PTFE) Dimensions Expanded Inside Diameter (Min) : 3.1 MM  [.122 INCH ] Recovered Inside Diameter (Max) : 2.84 MM  [.111 INCH ] Tubing Size Range : 2.84 - 3.1 MM  [.111 - .122 INCH ] Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Bag & Box Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Flame-Retardant

Body Features


  • Primary Product Color : Clear
  • Primary Product Material : Polytetrafluoroethylene (PTFE)

Dimensions


  • Expanded Inside Diameter (Min) : 3.1 MM  [.122 INCH ]
  • Recovered Inside Diameter (Max) : 2.84 MM  [.111 INCH ]
  • Tubing Size Range : 2.84 - 3.1 MM  [.111 - .122 INCH ]

Other


  • Meets Low Outgassing Requirements : No

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - 690836-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
690836-000
shrink tube 690836-000
690836-000

690836-000

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 690836-000 690836-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0555824008 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Power Cable Heat Shrink Tubing - 021146-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
2 suppliers
Heat Shrink Boots - 048404-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0021036039 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details