Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1
Dimensions Expanded Inside Diameter (Min) : 1.6 MM [.063 INCH ] Recovered Inside Diameter (Max) : .79 MM [.031 INCH ] Recovered Wall Thickness (Nominal) : .43 MM [.017 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : 1
Operation/Applicatio
n Mechanical Resistance : Fluids, Impact, Strain Relief, Radiation Sterilization
Other Product Source : US
Packaging Features Packaging Method : Spool, Cut Piece, Stick
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Body Features
- Flexibility : Flexible
- Fluid Type : Medical Fluids, Water
- Primary Product Color : Black
- Primary Product Material : Medical Grade Crosslinked Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Expanded Inside Diameter (Min) : 1.6 MM [.063 INCH ]
- Recovered Inside Diameter (Max) : .79 MM [.031 INCH ]
- Recovered Wall Thickness (Nominal) : .43 MM [.017 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : 1
Operation/Application
- Mechanical Resistance : Fluids, Impact, Strain Relief, Radiation Sterilization
Other
Packaging Features
- Packaging Method : Spool, Cut Piece, Stick
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
- Recovery Temperature (DEGC) : 110
- Shrink Temperature (Min) (DEGC) : 110
- Tubing Flammability Type : Non-Flame-Retardant